The PCE-VM 31-HA Human Vibration Analyzer is designed for measuring human vibration at the workplace. The Vibration Meter can calculate hand-arm vibration measurements according to ISO 5349 and whole-body vibration measurements according to ISO 2631. In addition to human vibration measurements, the Vibration Analyzer can measure the vibrations of machines. The Vibration Analyzer also supports TEDS, which means that it can detect and identify TEDS-capable sensors automatically. Overall, the device comes with 4 independent measuring channels. The measured data can be displayed as interval, running or maximum RMS (MTVV), as well as estimated vibration dose value (eVDV), vector sum, peak, and maximum peak. The acceleration can also be displayed as FTT with up to 125 lines. The internal flash memory of the Vibration Analyzer can store up to 10,000 measurements or up to 1,000 FTTs, each with date, time, and a comment. The measured data can also be transferred to a PC via the USB 2.0 interface.
Includes hand-arm sensor only - whole-body sensor sold separately (see accessories)
PCE Instruments / PCE Americas Inc. | |
---|---|
Product Category | Vibration Measurement Instruments and Vibration Analyzers |
Product Number | PCE-VM 31-HA |
Product Name | Human Vibration Analyzer with Hand-Arm Sensor |
Device Type | Instrument / Meter |
User Interface | Computer Interface |
Form Factor | Portable |
Features | Battery Powered |
Acceleration | 11.21 to 112 g |