The Selco Series 802 is a miniature bimetal thermostat. This PCB unit conforms to the International Y220/TO220 package. The snap-action contact is available normally open or normally closed at a factory set point range of 104°F-230°F. Electrical Ratings: 48 VDC, 1 A resistive, 30,000 cycles, 120 VAC, 1 A, resistive, 30,000 cycles. 5 VDC, 20 mA, resistive, 100,000 cycles. Temperature Ratings: One fixed set point 40°C-120°C (104°F-248°F). Differential: 15°C (27°F). Dielectric Strength: 1,500 VAC/1 minute.
Features:
Allied Electronics, Inc. | |
---|---|
Product Category | Thermal Switches and Thermal Protectors |
Product Number | 70098659 |
Product Name | Thermostat; PCB; 48/5 VDC, 120 VAC; 1/20 mA; SPST; Radial Leaded; PCB Mount |
Switch Type | Normally Closed, NC |
Mounting/Configuration | PCB Mount |
High Temperature Set Point | 248 F (120 C) |
Poles | Single Pole, SP |
Throws | Single Throw, ST |