Compact, adjustable temperature switch featuring the efficient Nega-Rate® Belleville disc spring for set point stability and vibration resistance. Available with all stainless steel exterior and interior construction together with a hermetically sealed, explosion-proof electrical assembly. Ideally suited for applications involving hazardous and corrosive medias or environments. Comes with capillary for remote mount up to 25 feet.
Specifications
Electrical: Snap action electrical switch assembly listed by Underwriters’ Laboratories, Inc., FM Approval and CSA International
Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads
Process Connection: 1/2 NPT Male Remote mount Stainless steel 6' capillary with armor jacket, 10" minimum bendable tubing and 1/2" adjustable gland nut. Optional capillary lengths available.
System Pressure: 1500 psig maximum
Proof Pressure: 2250 psig
Adjustment: Internal, slotted adjustment nut with range scale
Temperature Range:
Ambient: -40°F to +180°F (-40°C to +82°C)
See Electrical Assembly specification sheet for Temperature Class Ratings.
Shipping Weight: Approximately 3.5 pounds
Compact, adjustable temperature switch featuring the efficient Nega-Rate® Belleville disc spring for set point stability and vibration resistance. Available with all stainless steel exterior and interior construction together with a hermetically sealed, explosion-proof electrical assembly. Ideally suited for applications involving hazardous and corrosive medias or environments. Comes with capillary for remote mount up to 25 feet.
Specifications
- Electrical: Snap action electrical switch assembly listed by Underwriters’ Laboratories, Inc., FM Approval and CSA International
- Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads
- Process Connection: 1/2 NPT Male Remote mount Stainless steel 6' capillary with armor jacket, 10" minimum bendable tubing and 1/2" adjustable gland nut. Optional capillary lengths available.
- System Pressure: 1500 psig maximum
- Proof Pressure: 2250 psig
- Adjustment: Internal, slotted adjustment nut with range scale
- Temperature Range:
- Ambient: -40°F to +180°F (-40°C to +82°C)
- See Electrical Assembly specification sheet for Temperature Class Ratings.
- Shipping Weight: Approximately 3.5 pounds