Direct sensing thermostats are larger giving them a powerful bimetallic disc and higher electrical rating. Ideal for HVAC systems and industrial applications. 120/240 VAC at 25 amps, resistive, 100,000 life cycles. 120 VAC, 10 F.L.A., 60 L.R.A., inductive, 100,000 life cycles. 240 VAC, 5 F.L.A., 30 L.R.A., inductive, 100,000 life cycles.
Allied Electronics, Inc. | |
---|---|
Product Category | Thermal Switches and Thermal Protectors |
Product Number | 70098737 |
Product Name | Thermostat; 3/4 in. Disc; 120/240 VAC; 25 A; SPST; 1500 VAC; SMT |
Switch Type | Bi-Metal |
Mounting/Configuration | Surface Mount; Airstream |
High Temperature Set Point | 302 F (150 C) |
Poles | Single Pole, SP |
Throws | Double Throw, DT |