STEGO Electronic Hygrostat DCF 010 01012.0-22

Description
The electronic DC hygrostat with integrated switch module is used to control heating and cooling equipment, filter fans or signal devices through the relay. The hygrostat measures the relative humidity and can switch a signal current via an internal relay. The external sensor can be positioned freely anywhere in the control cabinet for precise measurement of the atmospheric humidity. Additionally, this hygrostat is available in versions that not only measure the relative humidity via the external sensor, but also the temperature. Switching difference (humidity) 4 % RH (±1 % tolerance) at +77 °F (+25 °C), 50 % RH Reaction time approx. 5 sec. External sensor cable 2 m with snap in connector (included in the delivery) Contact type contact maker NO (MOSFET) or contact breaker NC (MOSFET) Service life > 100,000 cycles Operating voltage DC 20 to 56 V Optical indicator LED Connection 6-pole terminal: stranded wire 1 AWG 16 (1.5 mm²); max. AWG 12 (2.5 mm²) Mounting clip for 35 mm DIN rail, EN 60715 Housing plastic, UL 94V-0, grey (bicolor) Dimensions 3.7 x 2.1 x 1.7" (93 x 53 x 44 mm) Weight approx. 4.2 oz. (120 g) incl. sensor Mounting position vertical Storage temperature -40 to +176 °F (-40 to +80 °C) Operating/Storage humidity max. 90 % RH (non-condensing) Protection type IP20 Approvals UL File No. E164102, VDE, EAC
Request a Quote Datasheet
Description
The electronic DC hygrostat with integrated switch module is used to control heating and cooling equipment, filter fans or signal devices through the relay. The hygrostat measures the relative humidity and can switch a signal current via an internal relay. The external sensor can be positioned freely anywhere in the control cabinet for precise measurement of the atmospheric humidity. Additionally, this hygrostat is available in versions that not only measure the relative humidity via the external sensor, but also the temperature. Switching difference (humidity) 4 % RH (±1 % tolerance) at +77 °F (+25 °C), 50 % RH Reaction time approx. 5 sec. External sensor cable 2 m with snap in connector (included in the delivery) Contact type contact maker NO (MOSFET) or contact breaker NC (MOSFET) Service life > 100,000 cycles Operating voltage DC 20 to 56 V Optical indicator LED Connection 6-pole terminal: stranded wire 1 AWG 16 (1.5 mm²); max. AWG 12 (2.5 mm²) Mounting clip for 35 mm DIN rail, EN 60715 Housing plastic, UL 94V-0, grey (bicolor) Dimensions 3.7 x 2.1 x 1.7" (93 x 53 x 44 mm) Weight approx. 4.2 oz. (120 g) incl. sensor Mounting position vertical Storage temperature -40 to +176 °F (-40 to +80 °C) Operating/Storage humidity max. 90 % RH (non-condensing) Protection type IP20 Approvals UL File No. E164102, VDE, EAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Hygrostat DCF 010 - 01012.0-22 - STEGO
Kennesaw, GA, United States
Electronic Hygrostat DCF 010
01012.0-22
Electronic Hygrostat DCF 010 01012.0-22
The electronic DC hygrostat with integrated switch module is used to control heating and cooling equipment, filter fans or signal devices through the relay. The hygrostat measures the relative humidity and can switch a signal current via an internal relay. The external sensor can be positioned freely anywhere in the control cabinet for precise measurement of the atmospheric humidity. Additionally, this hygrostat is available in versions that not only measure the relative humidity via the external sensor, but also the temperature. Switching difference (humidity) 4 % RH (±1 % tolerance) at +77 °F (+25 °C), 50 % RH Reaction time approx. 5 sec. External sensor cable 2 m with snap in connector (included in the delivery) Contact type contact maker NO (MOSFET) or contact breaker NC (MOSFET) Service life > 100,000 cycles Operating voltage DC 20 to 56 V Optical indicator LED Connection 6-pole terminal: stranded wire 1 AWG 16 (1.5 mm²); max. AWG 12 (2.5 mm²) Mounting clip for 35 mm DIN rail, EN 60715 Housing plastic, UL 94V-0, grey (bicolor) Dimensions 3.7 x 2.1 x 1.7" (93 x 53 x 44 mm) Weight approx. 4.2 oz. (120 g) incl. sensor Mounting position vertical Storage temperature -40 to +176 °F (-40 to +80 °C) Operating/Storage humidity max. 90 % RH (non-condensing) Protection type IP20 Approvals UL File No. E164102, VDE, EAC

The electronic DC hygrostat with integrated switch module is used to control heating and cooling equipment, filter fans or signal devices through the relay. The hygrostat measures the relative humidity and can switch a signal current via an internal relay. The external sensor can be positioned freely anywhere in the control cabinet for precise measurement of the atmospheric humidity. Additionally, this hygrostat is available in versions that not only measure the relative humidity via the external sensor, but also the temperature.

Switching difference (humidity)4 % RH (±1 % tolerance) at +77 °F (+25 °C), 50 % RH
Reaction timeapprox. 5 sec.
External sensorcable 2 m with snap in connector (included in the delivery)
Contact typecontact maker NO (MOSFET) or contact breaker NC (MOSFET)
Service life> 100,000 cycles
Operating voltageDC 20 to 56 V
Optical indicatorLED
Connection6-pole terminal: stranded wire

1 AWG 16 (1.5 mm²);
max. AWG 12 (2.5 mm²)

Mountingclip for 35 mm DIN rail, EN 60715
Housingplastic, UL 94V-0, grey (bicolor)
Dimensions3.7 x 2.1 x 1.7" (93 x 53 x 44 mm)
Weightapprox. 4.2 oz. (120 g) incl. sensor
Mounting positionvertical
Storage temperature-40 to +176 °F (-40 to +80 °C)
Operating/Storage humiditymax. 90 % RH (non-condensing)
Protection typeIP20
ApprovalsUL File No. E164102, VDE, EAC
Supplier's Site Datasheet

Technical Specifications

  STEGO
Product Category Thermal Switches and Thermal Protectors
Product Number 01012.0-22
Product Name Electronic Hygrostat DCF 010
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Thermostat FTO 011 / FTS 011 - 01161.0-02 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details
Tamperproof Dual Thermostat FTD 011 - 01163.0-00 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details
Tamperproof Thermostat FTO 011 / FTS 011 - 01161.0-01 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details
Switch Module/Relay DCM 010 - 01010.0-20 - STEGO
Specs
Switch Type Normally Open, NO
Set Point/ Switch Point Multiple Set Points
Maximum Current 11 amps
View Details