Spike and surge suppressors designed to meet the needs of all sensitive electronic devices.
Features
- Number of Receptacles: 6+1 Transformer-friendly
- Joule Rating: 900
- Power Cord Length: 7 ft. with right angle plug
- Input Protection: Resettable circuit breaker
- Safety Covers: On all receptacles
- Wallmount Capability: Yes
- Grounding Indicator: Yes
- Protection Indicator: Yes
- Fail-Safe Protection: Yes
- Lighted On/Off Switch: Yes
TelephoneStuff.com | |
---|---|
Product Category | Surge Suppressors |
Product Number | MMS900 |
Product Name | MINUTEMAN Spike and Surge Suppressors |