Finder S.p.A. con unico socio Type 7P.42 - surge arrester (SPD) 7P4282751020

Description
Type 7P.42 surge arrester, SPD Type 2 for single-phase TT and TN-S systems with Neutral. Varistor protection + GDT between L-N, and GDT between N-PE. Replaceable modules. Signaling with remote contact of the varistor status. Features include: Suitable for AC systems/applications for protection against induced and switching overvoltages To be installed on the border between zones LPZ 1 and LPZ 2 Combination of high-performance varistors and gas spark gaps (GDT) which ensure: – high discharge currents – high insulation resistance which eliminates the leakage current – absence of subsequent follow-on current Extremely low residual voltage Visual indicator of the varistor status – functional/to be replaced Signaling with remote contact of the varistor status. Connector (07P.01) included in the package Replaceable modules Compliant with EN 61643-11: 2012 35 mm rail (EN 60715) mounting, 17.5 mm per pole
Request a Quote Datasheet
Description
Type 7P.42 surge arrester, SPD Type 2 for single-phase TT and TN-S systems with Neutral. Varistor protection + GDT between L-N, and GDT between N-PE. Replaceable modules. Signaling with remote contact of the varistor status. Features include: Suitable for AC systems/applications for protection against induced and switching overvoltages To be installed on the border between zones LPZ 1 and LPZ 2 Combination of high-performance varistors and gas spark gaps (GDT) which ensure: – high discharge currents – high insulation resistance which eliminates the leakage current – absence of subsequent follow-on current Extremely low residual voltage Visual indicator of the varistor status – functional/to be replaced Signaling with remote contact of the varistor status. Connector (07P.01) included in the package Replaceable modules Compliant with EN 61643-11: 2012 35 mm rail (EN 60715) mounting, 17.5 mm per pole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 7P.42 - surge arrester (SPD) - 7P4282751020 - Finder S.p.A. con unico socio
Almese TO, Italy
Type 7P.42 - surge arrester (SPD)
7P4282751020
Type 7P.42 - surge arrester (SPD) 7P4282751020
Type 7P.42 surge arrester, SPD Type 2 for single-phase TT and TN-S systems with Neutral. Varistor protection + GDT between L-N, and GDT between N-PE. Replaceable modules. Signaling with remote contact of the varistor status. Features include: Suitable for AC systems/applications for protection against induced and switching overvoltages To be installed on the border between zones LPZ 1 and LPZ 2 Combination of high-performance varistors and gas spark gaps (GDT) which ensure: – high discharge currents – high insulation resistance which eliminates the leakage current – absence of subsequent follow-on current Extremely low residual voltage Visual indicator of the varistor status – functional/to be replaced Signaling with remote contact of the varistor status. Connector (07P.01) included in the package Replaceable modules Compliant with EN 61643-11: 2012 35 mm rail (EN 60715) mounting, 17.5 mm per pole

Type 7P.42 surge arrester, SPD Type 2 for single-phase TT and TN-S systems with Neutral. Varistor protection + GDT between L-N, and GDT between N-PE. Replaceable modules. Signaling with remote contact of the varistor status.

Features include:

  • Suitable for AC systems/applications for protection against induced and switching overvoltages
  • To be installed on the border between zones LPZ 1 and LPZ 2
  • Combination of high-performance varistors and gas spark gaps (GDT) which ensure: – high discharge currents – high insulation resistance which eliminates the leakage current – absence of subsequent follow-on current
  • Extremely low residual voltage
  • Visual indicator of the varistor status – functional/to be replaced
  • Signaling with remote contact of the varistor status. Connector (07P.01) included in the package
  • Replaceable modules
  • Compliant with EN 61643-11: 2012
  • 35 mm rail (EN 60715) mounting, 17.5 mm per pole
Supplier's Site Datasheet

Technical Specifications

  Finder S.p.A. con unico socio
Product Category Single Phase Surge Suppressors
Product Number 7P4282751020
Product Name Type 7P.42 - surge arrester (SPD)
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca
Unlock Full Specs
to access all available technical data

Similar Products

Type 7P.14 - Surge Protection Device (SPD) - 7P1482751012 - Finder S.p.A. con unico socio
Specs
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca
View Details
Type 7P.12 - Surge Protection Device (SPD) - 7P1282751012 - Finder S.p.A. con unico socio
Specs
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca
View Details
Type 7P.01 - Surge Protection Device (SPD) - 7P0182601025 - Finder S.p.A. con unico socio
Specs
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca, VDE
View Details
Type 7P.44 - surge arrester (SPD) - 7P4482751020 - Finder S.p.A. con unico socio
Specs
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca
View Details