Cole-Parmer UL207BC - Standard 6-Outlet Power Strip with 6 Ft Cord GO-26870-00

Suppliers

Company
Product
Description
Supplier Links
UL207BC - Standard 6-Outlet Power Strip with 6 Ft Cord - GO-26870-00 - Cole-Parmer
Vernon Hills, IL, United States
UL207BC - Standard 6-Outlet Power Strip with 6 Ft Cord
GO-26870-00
UL207BC - Standard 6-Outlet Power Strip with 6 Ft Cord GO-26870-00
• Centralize your power supply with these UL-listed switched outlet strips Each model features an aluminum housing and impact-resistant plastic end caps. All outlet strips meet UL standard 1363 and have a built-in circuit breaker.| Standard outlet strips are ideal for any general-purpose indoor use. Mounting clips are included for easy installation. Units have a combination ON/OFF switch/pilot light. CSA-approved.

• Centralize your power supply with these UL-listed switched outlet strips
Each model features an aluminum housing and impact-resistant plastic end caps. All outlet strips meet UL standard 1363 and have a built-in circuit breaker.| <b>Standard outlet strips</b> are ideal for any general-purpose indoor use. Mounting clips are included for easy installation. Units have a combination ON/OFF switch/pilot light. CSA-approved.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Power Strips
Product Number GO-26870-00
Product Name UL207BC - Standard 6-Outlet Power Strip with 6 Ft Cord
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

 - 8236005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F - German Schuko
Features On-Off Switch
View Details
PDUs and Outlet Strips - 1589H36F1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 6
Current 20.0 amps
View Details
5-Position Accessory Power Strip w/Connector Locks - 852J2E01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
Outlet Strip - 12848-701 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Voltage 125 VAC
Frequency 50Hz; 60Hz
Outlets NEMA
View Details