Chatsworth Products, Inc. Outlet Strip 12848-701

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - 12848-701 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Outlet Strip
12848-701
Outlet Strip 12848-701
CIRCUIT BREAKER TYPE 66.3 INCH L X 1.6 INCH W X 1.6 INCH D SIZE BLACK COLOR UL, CUL APPROVAL POWER DISTRIBUTION, INDOOR APPLICATION 10 FT CORD TYPE NEMA 5-15R OUTLET TYPE 20 OUTLET(S) 125 VAC 15 AMPERE 50/60 HZ ELECTRICAL RATING NO SURGE PROTECTED 12848 MODEL
  • CIRCUIT BREAKER TYPE
  • 66.3 INCH L X 1.6 INCH W X 1.6 INCH D SIZE
  • BLACK COLOR
  • UL, CUL APPROVAL
  • POWER DISTRIBUTION, INDOOR APPLICATION
  • 10 FT CORD TYPE
  • NEMA 5-15R OUTLET TYPE
  • 20 OUTLET(S)
  • 125 VAC 15 AMPERE 50/60 HZ ELECTRICAL RATING
  • NO SURGE PROTECTED
  • 12848 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Power Strips
Product Number 12848-701
Product Name Outlet Strip
Voltage 125 VAC
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1589H70F1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 10
Current 20.0 amps
View Details
 - 2963701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Outlets 4
Current 13.0 amps
Outlets Type G - British
View Details
4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
AC Power Strip, 6 Outlets, SASD Protected, UL1449/R56, 8' Cord - ACPS-6N-120SN8-TT - Transtector Systems, Inc.
Specs
Voltage 120 Vac
Frequency 50Hz; 60Hz
Phase Single
View Details