This extension lead comes with 6 Schuko sockets. The power strip also features an illuminated foot switch for convenient switching on and off. The sockets of this extension lead are angled at 45 degrees. The trailing socket also has eyelets for wall mounting.
6 Schuko sockets. 45 degrees angled sockets. Illuminated foot switch. Approx. 1.5m cable
Number of Sockets = 6
Socket Type = Type F - German Schuko
Cord Length = 1.5m
Mounting Type = Wall Mount
Switchable = Yes
Corded = Yes
Colour = White
Power Indicator = Yes
RS Components, Ltd. | |
---|---|
Product Category | Power Strips |
Product Number | 8236005 |
Number of Outlets | 6 |