All Shore Industries All Shore Industries, Inc. > Liquid Crystal Displays | ASI-T-350EA2AT/D

Description
ASI-T-350EA2AT/D is a 3.5 inch TFT with a resolution of 320 x 240, RGB/CCIR656/61 interface, a brightness of 200 Nits with a Resistive Touch Panel.
Datasheet
Description
ASI-T-350EA2AT/D is a 3.5 inch TFT with a resolution of 320 x 240, RGB/CCIR656/61 interface, a brightness of 200 Nits with a Resistive Touch Panel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
All Shore Industries, Inc. > Liquid Crystal Displays | - ASI-T-350EA2AT/D - All Shore Industries
Staten Island, NY, USA
All Shore Industries, Inc. > Liquid Crystal Displays |
ASI-T-350EA2AT/D
All Shore Industries, Inc. > Liquid Crystal Displays | ASI-T-350EA2AT/D
ASI-T-350EA2AT/D is a 3.5 inch TFT with a resolution of 320 x 240, RGB/CCIR656/61 interface, a brightness of 200 Nits with a Resistive Touch Panel.

ASI-T-350EA2AT/D is a 3.5 inch TFT with a resolution of 320 x 240, RGB/CCIR656/61 interface, a brightness of 200 Nits with a Resistive Touch Panel.

Supplier's Site Datasheet

Technical Specifications

  All Shore Industries
Product Category Liquid Crystal Display (LCD) Modules
Product Number ASI-T-350EA2AT/D
Product Name All Shore Industries, Inc. > Liquid Crystal Displays |
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 70.08 mm (2.76 inch)
Viewing Area Height 52.56 mm (2.07 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 204601 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 147 mm (5.79 inch)
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
ezLCD Intelligent Programmable LCD - ezLCD-001 - EarthLCD, a division of Earth Computer Technologies, Inc.
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Features / Applications Built-in Controller; Computer Applications
View Details
Ground Mobile Display - M68-GM - Rugged Information Technology
Rugged Information Technology
Specs
Display Type Graphic Display
Technology AMLCD
Backlight Light Emitting Diode
View Details