OSRAM Opto Semiconductors GW CSSRM2.PM-N2N4-A232-1

Description
OSLON Square highly efficient 2W LEDs, from OSRAM Opto Semiconductors, are robust and ultra compact (3x3mm), making them suitable for high density arrays where maximum flux over area is needed. A reflective layer in the LED package, reflects any light directed towards the package back to the secondary optic, efficiently using all of the light to give the OSLON Square LED very high lumen efficacy. OSRAMs latest power chip technology allows OSLON Square LEDs to be driven at up to 1.5A and remain efficient even at the highest driving currents. Added to this, OSLON Square LEDs use the latest phosphor conversion technology to ensure full colour stability over their long lifetime. The OSLON Square family of lighting LEDs is ideal for a variety of indoor and outdoor lighting applications including: Spotlights, task lights, shelf lighting, downlights, street lighting, tunnels, car parks and pedestrian areas. Features of the OSLON Square LEDs:. SMT ceramic package with silicone resin and lens. Viewing angle: 120°. Various luminous flux. High luminous efficacy. Corrosion resistant. Low thermal resistance ensures cool operation even at high driving currents. Robust design makes the OSLON Square resistant even under harshest conditions. Lifetime: 50,000 hours. High efficacy LED Colours = White Package Type = 3030 (1212) Mounting Type = Surface Mount Number of LEDs = 1 Forward Voltage = 2.8 V Luminous Intensity = 100 cd Number of Pins = 2 Viewing Angle = 120 ° Luminous Flux = 290 - 320 lm Lens Shape = Dome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1223212 - RS Components, Ltd.
Corby, Northants, United Kingdom
OSLON Square highly efficient 2W LEDs, from OSRAM Opto Semiconductors, are robust and ultra compact (3x3mm), making them suitable for high density arrays where maximum flux over area is needed. A reflective layer in the LED package, reflects any light directed towards the package back to the secondary optic, efficiently using all of the light to give the OSLON Square LED very high lumen efficacy. OSRAMs latest power chip technology allows OSLON Square LEDs to be driven at up to 1.5A and remain efficient even at the highest driving currents. Added to this, OSLON Square LEDs use the latest phosphor conversion technology to ensure full colour stability over their long lifetime. The OSLON Square family of lighting LEDs is ideal for a variety of indoor and outdoor lighting applications including: Spotlights, task lights, shelf lighting, downlights, street lighting, tunnels, car parks and pedestrian areas. Features of the OSLON Square LEDs:. SMT ceramic package with silicone resin and lens. Viewing angle: 120°. Various luminous flux. High luminous efficacy. Corrosion resistant. Low thermal resistance ensures cool operation even at high driving currents. Robust design makes the OSLON Square resistant even under harshest conditions. Lifetime: 50,000 hours. High efficacy LED Colours = White Package Type = 3030 (1212) Mounting Type = Surface Mount Number of LEDs = 1 Forward Voltage = 2.8 V Luminous Intensity = 100 cd Number of Pins = 2 Viewing Angle = 120 ° Luminous Flux = 290 - 320 lm Lens Shape = Dome

OSLON Square highly efficient 2W LEDs, from OSRAM Opto Semiconductors, are robust and ultra compact (3x3mm), making them suitable for high density arrays where maximum flux over area is needed. A reflective layer in the LED package, reflects any light directed towards the package back to the secondary optic, efficiently using all of the light to give the OSLON Square LED very high lumen efficacy. OSRAMs latest power chip technology allows OSLON Square LEDs to be driven at up to 1.5A and remain efficient even at the highest driving currents. Added to this, OSLON Square LEDs use the latest phosphor conversion technology to ensure full colour stability over their long lifetime. The OSLON Square family of lighting LEDs is ideal for a variety of indoor and outdoor lighting applications including: Spotlights, task lights, shelf lighting, downlights, street lighting, tunnels, car parks and pedestrian areas.
Features of the OSLON Square LEDs:. SMT ceramic package with silicone resin and lens. Viewing angle: 120°. Various luminous flux. High luminous efficacy. Corrosion resistant. Low thermal resistance ensures cool operation even at high driving currents. Robust design makes the OSLON Square resistant even under harshest conditions. Lifetime: 50,000 hours. High efficacy
LED Colours = White
Package Type = 3030 (1212)
Mounting Type = Surface Mount
Number of LEDs = 1
Forward Voltage = 2.8 V
Luminous Intensity = 100 cd
Number of Pins = 2
Viewing Angle = 120 °
Luminous Flux = 290 - 320 lm
Lens Shape = Dome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 1223212
LED Type White; White
Viewing Angle 120 degrees
Luminous Intensity 100000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

 - 7733426 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 215 x 194 x 7.1mm
LED Type Yellow; Yellow
Array Array
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Flat disc LED lamps - SLR-322MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
Mini PLCC-2 SMT LEDs - ASMT-TGBM-NT502 - Broadcom Inc.
Specs
LED Package: Mini PLCC-2
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
4 suppliers