Broadcom Inc. Mini PLCC-2 SMT LEDs ASMT-TGBM-NT502

Description
The Mini PLCC-2 SMT LEDs is suitable to be used in Interior Automotive applications. It has a wide viewing angle at 110o that makes these LEDs ideally suited for instrument cluster panel, push button, HVAC and ambient decorative lighting application in automotive interior. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin, to provide close uniformity.
Request a Quote Datasheet
Description
The Mini PLCC-2 SMT LEDs is suitable to be used in Interior Automotive applications. It has a wide viewing angle at 110o that makes these LEDs ideally suited for instrument cluster panel, push button, HVAC and ambient decorative lighting application in automotive interior. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin, to provide close uniformity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini PLCC-2 SMT LEDs - ASMT-TGBM-NT502 - Broadcom Inc.
San Jose, CA, USA
Mini PLCC-2 SMT LEDs
ASMT-TGBM-NT502
Mini PLCC-2 SMT LEDs ASMT-TGBM-NT502
The Mini PLCC-2 SMT LEDs is suitable to be used in Interior Automotive applications. It has a wide viewing angle at 110o that makes these LEDs ideally suited for instrument cluster panel, push button, HVAC and ambient decorative lighting application in automotive interior. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin, to provide close uniformity.

The Mini PLCC-2 SMT LEDs is suitable to be used in Interior Automotive applications. It has a wide viewing angle at 110o that makes these LEDs ideally suited for instrument cluster panel, push button, HVAC and ambient decorative lighting application in automotive interior.
To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin, to provide close uniformity.

Supplier's Site
LED Indication - Discrete - 516-2956-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2956-2-ND
LED Indication - Discrete 516-2956-2-ND
Green 522nm LED Indication - Discrete 3.3V 2-Mini PLCC

Green 522nm LED Indication - Discrete 3.3V 2-Mini PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMT-TGBM-NT502
Standard LEDs - SMD ASMT-TGBM-NT502
Standard LEDs - SMD GRGEEN 522nm 480MCD 20mA

Standard LEDs - SMD GRGEEN 522nm 480MCD 20mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-TGBM-NT502 516-2956-2-ND ASMT-TGBM-NT502
Product Name Mini PLCC-2 SMT LEDs LED Indication - Discrete Standard LEDs - SMD
LED Package: Mini PLCC-2 2-Mini PLCC
LED Type Green Green
Peak Wavelength 516 nm (5160 Å) 516 nm (5160 Å)
Viewing Angle 120 degrees 120 degrees
Optical Power Output 72 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - 1125-1441-ND - DigiKey
Specs
LED Package: Radial
LED Type Green; Blue; Multi-Colored
Peak Wavelength 507 nm (5070 Å)
View Details