Kingbright Corporation Optics - LEDs - Light Pipes - KPTR-3216SURCK KPTR-3216SURCK

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974341-KPTR-3216SURC K Packaging: Cut Tape Color: Red Mounting: SMD (SMT) Forward Voltage: 1.95 V Luminous Intensity: 80 mcd Power Dissipation: 75 mW Forward Current: 20 mA Reverse Voltage: 5 V Viewing Angle: 120 ° Lens Color: Clear Height: 1.25 mm Number of Pins: 2 Wavelength: 630 nm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Manufacturer Package Identifier: KPTR-3216SURCK Dominant Wavelength: 630 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KPTR-3216SURCK - 974341-KPTR-3216SURCK - Win Source Electronics
Yishun, Singapore
Optics - LEDs - Light Pipes - KPTR-3216SURCK
974341-KPTR-3216SURCK
Optics - LEDs - Light Pipes - KPTR-3216SURCK 974341-KPTR-3216SURCK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974341-KPTR-3216SURC K Packaging: Cut Tape Color: Red Mounting: SMD (SMT) Forward Voltage: 1.95 V Luminous Intensity: 80 mcd Power Dissipation: 75 mW Forward Current: 20 mA Reverse Voltage: 5 V Viewing Angle: 120 ° Lens Color: Clear Height: 1.25 mm Number of Pins: 2 Wavelength: 630 nm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Manufacturer Package Identifier: KPTR-3216SURCK Dominant Wavelength: 630 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974341-KPTR-3216SURCK
Packaging: Cut Tape
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.95 V
Luminous Intensity: 80 mcd
Power Dissipation: 75 mW
Forward Current: 20 mA
Reverse Voltage: 5 V
Viewing Angle: 120 °
Lens Color: Clear
Height: 1.25 mm
Number of Pins: 2
Wavelength: 630 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 3216
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Manufacturer Package Identifier: KPTR-3216SURCK
Dominant Wavelength: 630 nm

Supplier's Site
 - 8624581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Reverse Mount LED Red 3.2x1.6x1.05mm - LEDs & LED Accessories - Visible LEDs

Reverse Mount LED Red 3.2x1.6x1.05mm - LEDs & LED Accessories - Visible LEDs

Supplier's Site
 - 8624581P - RS Components, Ltd.
Corby, Northants, United Kingdom
Reverse Mount LED Red 3.2x1.6x1.05mm - LEDs & LED Accessories - Visible LEDs Delivery on production packaging - Reel. This product is non-returnable.

Reverse Mount LED Red 3.2x1.6x1.05mm - LEDs & LED Accessories - Visible LEDs
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Led, Red, 230Mcd, 630Nm; Led Color Kingbright - 93T1623 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 230Mcd, 630Nm; Led Color Kingbright
93T1623
Led, Red, 230Mcd, 630Nm; Led Color Kingbright 93T1623
LED, RED, 230MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:80mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 230MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:80mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Low Power, Red, 630 Nm, 1.95 V, 20 Ma, 80 Mcd Rohs Compliant Kingbright - 93X4433 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Red, 630 Nm, 1.95 V, 20 Ma, 80 Mcd Rohs Compliant Kingbright
93X4433
Led, Low Power, Red, 630 Nm, 1.95 V, 20 Ma, 80 Mcd Rohs Compliant Kingbright 93X4433
LED, Low Power, Red, 630 nm, 1.95 V, 20 mA, 80 mcd RoHS Compliant: Yes

LED, Low Power, Red, 630 nm, 1.95 V, 20 mA, 80 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 974341-KPTR-3216SURCK 8624581 93T1623 93X4433
Product Name Optics - LEDs - Light Pipes - KPTR-3216SURCK Led, Red, 230Mcd, 630Nm; Led Color Kingbright Led, Low Power, Red, 630 Nm, 1.95 V, 20 Ma, 80 Mcd Rohs Compliant Kingbright
LED Type Red; Red Red; Red Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 80 milliCandela 230 milliCandela 80 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
 - 7732827 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type White; White
Color Temperature 3000 K
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Infrared Light Emitting Diode Top View Type - SIR-563ST3F - ROHM Semiconductor USA, LLC
Specs
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 15 degrees
Optical Power Output 11 milliwatts
View Details
3 suppliers