The Oslon SSL 150 6+ series of LED lighting strips, from Intelligent LED Solutions, feature 6 Osram Oslon SSL 150 ThinGan (UX: 3) LEDs. Utilising the latest power chip technology, they remain efficient even at drive currents up to 1000mA and with a low thermal resistance, ensure cool running and a highly efficient product. Additionally these Oslon SSL 150 6+ LED lighting strips have industry standard connectors for simple plug and play use, making them ideal for a wide range of applications including: general lighting, decorative lighting, task lighting, spot lighting, down lighters, retail and entertainment lighting.
6 Osram Oslon SSL 150 LEDs with integral 150° silicone resin lenses. Up to 100,000 hour lifetime to 70% of original brightness. 24VDC operation. Single input voltage, each board has own regulation built-in. Brightness adjustable by external dimming gear. Mounting holes for M3 screws allow easy installation. Dimensions (L x W x H): 300mm x 20mm x 1.6mm. Up to 5 Oslon 6+ Strips can be linked together to form longer chains. See datasheet for suitable secondary lenses, heat sinks, thermal interface material and power supplies
LED Colours = White
Number of LEDs = 6
Colour Temperature = 3000K
Length = 300mm
Width = 20mm
Height = 7mm
Dimensions = 300 x 20 x 7mm
Typical Luminous Flux = 666 lm
Constant Voltage or Constant Current = Constant Current
Series = OSLON SSL 150
RS Components, Ltd. | |
---|---|
Product Category | Light Emitting Diodes (LED) |
Product Number | 7732827 |
LED Package: | 300 x 20 x 7mm |