These Precision 5mm through-hole Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight is essential. The package epoxy contains UV inhibitor to reduce the effects of long term exposure to direct sunlight.
These high brightness 5mm through-hole lamps are the brightest available in the market and the radiation pattern is designed for consistency and uniformity throughout the viewing angle.
The HLMP-HG74/75, HLMP-HM74/75 and HLMP-HB74/75 families, from Avago Technologies, are T-1 3/4 (5mm) standard oval LEDs. The HLMP-Hx74/75 series are precision optical performance LEDs designed for full colour/video and passenger information sign applications. Their oval shaped radiation pattern and high luminous intensity are ideal for outdoor applications which require a wide field of view alongside readability in sunlight. The packages are made from an epoxy which contains a UV inhibitor to reduce the effects of long term exposure to direct sunlight. Suitable applications for the HLMP-Hx74/75 LEDs include full colour sign applications.
Features of the HLMP-Hx74/75:. - Well defined spatial radiation pattern. - High brightness materials. - Red, green and blue colour options. - Moisture resistant. - Tinted and diffused. - Viewing angle: 40° x 100 °
LED Colours = Green
Package Type = 5mm (T-1 3/4)
Mounting Type = Through Hole
Number of LEDs = 1
Forward Voltage = 3.2 V
Luminous Intensity = 5.1 cd
Number of Pins = 2
Viewing Angle = 40 x 100 °
Lens Shape = Oval
Dominant Wavelength = 530 nm
The HLMP-HG74/75, HLMP-HM74/75 and HLMP-HB74/75 families, from Avago Technologies, are T-1 3/4 (5mm) standard oval LEDs. The HLMP-Hx74/75 series are precision optical performance LEDs designed for full colour/video and passenger information sign applications. Their oval shaped radiation pattern and high luminous intensity are ideal for outdoor applications which require a wide field of view alongside readability in sunlight. The packages are made from an epoxy which contains a UV inhibitor to reduce the effects of long term exposure to direct sunlight. Suitable applications for the HLMP-Hx74/75 LEDs include full colour sign applications.
Features of the HLMP-Hx74/75:. - Well defined spatial radiation pattern. - High brightness materials. - Red, green and blue colour options. - Moisture resistant. - Tinted and diffused. - Viewing angle: 40° x 100 °
LED Colours = Green
Package Type = 5mm (T-1 3/4)
Mounting Type = Through Hole
Number of LEDs = 1
Forward Voltage = 3.2 V
Luminous Intensity = 5.1 cd
Number of Pins = 2
Viewing Angle = 40 x 100 °
Lens Shape = Oval
Dominant Wavelength = 530 nm
Delivery on production packaging - Tape. This product is non-returnable.
Broadcom Inc. | RS Components, Ltd. | |
---|---|---|
Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
Product Number | HLMP-HM75-34CDD | 7693621 |
Product Name | High Brightness 5mm Oval Green Through-hole Lamps | |
LED Package: | Ammopack | |
LED Type | Green | Green; Green |
Peak Wavelength | 530 nm (5300 Å) | 530 nm (5300 Å) |
Viewing Angle | 100 degrees | 40 to 100 degrees |
Luminous Intensity | 4200 to 6050 milliCandela | 5100 milliCandela |