Kingbright Corporation 3.5X2.8MM DOME BLUE SMD LED APED3528QBC/D-F01

Description
Features and Applications 3.5 x 2.8 x 3.2mm (LxWxH) SMT LED Narrow viewing angle 40° Package: 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Coupling with light guides Status Indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5X2.8MM DOME BLUE SMD LED - APED3528QBC/D-F01 - Kingbright Corporation
City of Industry, CA, USA
3.5X2.8MM DOME BLUE SMD LED
APED3528QBC/D-F01
3.5X2.8MM DOME BLUE SMD LED APED3528QBC/D-F01
Features and Applications 3.5 x 2.8 x 3.2mm (LxWxH) SMT LED Narrow viewing angle 40° Package: 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Coupling with light guides Status Indication Various colors and lens types available

Features and Applications

  • 3.5 x 2.8 x 3.2mm (LxWxH) SMT LED
  • Narrow viewing angle 40°
  • Package: 500pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Coupling with light guides
  • Status Indication
  • Various colors and lens types available
Supplier's Site Datasheet
Yishun, Singapore
LED Indication - Discrete - APED3528QBC/D-F01
56612-APED3528QBC/D-F01
LED Indication - Discrete - APED3528QBC/D-F01 56612-APED3528QBC/D-F01
Manufacturer: Kingbright Win Source Part Number: 56612-APED3528QBC/D- F01 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.3V Viewing Angle: 40° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 400mcd Lens Style/Size: Round with Domed Top, 2.60mm Current - Test: 20mA Wavelength - Dominant: 465nm Wavelength - Peak: 460nm Height (Max): 3.20mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Kingbright
Win Source Part Number: 56612-APED3528QBC/D-F01
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.3V
Viewing Angle: 40°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 400mcd
Lens Style/Size: Round with Domed Top, 2.60mm
Current - Test: 20mA
Wavelength - Dominant: 465nm
Wavelength - Peak: 460nm
Height (Max): 3.20mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APED3528QBC/D-F01
Standard LEDs - SMD APED3528QBC/D-F01
Standard LEDs - SMD Blue 470nm Water Clear 500mcd

Standard LEDs - SMD Blue 470nm Water Clear 500mcd

Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APED3528QBC/D-F01 56612-APED3528QBC/D-F01 APED3528QBC/D-F01
Product Name 3.5X2.8MM DOME BLUE SMD LED LED Indication - Discrete - APED3528QBC/D-F01 Standard LEDs - SMD
LED Package: Chip SMD-3.5X2.8mm
LED Type Blue Blue; Blue
Peak Wavelength 465 nm (4650 Å) 465 nm (4650 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

 - 7732802 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Red; Orange; Red-Orange
Array Array
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Circular LED lamp - SLR-343PC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Green
Peak Wavelength 555 nm (5550 Å)
View Details
2 suppliers
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details