The miniature type cam followers from IKO are some of the smallest cam followers in the world. Designed to be compact, they have a stud diameter ranging from 1.4 mm to 6 mm and an outside diameter from 4 mm to 13 mm. Cam followers with a thrust washer have high wear and heat resistance between the outer ring and the stud head. Stainless steel cam followers are corrosion resistant and can be used in oil-inhibited areas, water mist environments and clean rooms. The CF1.4WV cam follower is the smallest in the world with a stud diameter of only 1.4 mm and an outside diameter of 4 mm. The follower has a hexagon socket enabling easy mounting, a full complement load type and thrust washers.
Type = Miniature Caged
Roller Diameter = 8mm
Roller Length = 15mm
Static Load Rating = 1120N
Dynamic Load Rating = 1120N
Bore Size = 4mm
Material = High Carbon Steel
RS Components, Ltd. | |
---|---|
Product Category | Linear Bearings |
Product Number | 1251220 |
Bearing Type | Guide Wheel |
Special Bearing Materials | High Carbon Steel |
Bearing Diameter | 0.3150 inch (8 mm) |