Stock Drive Products & Sterling Instrument - SDP/SI 30mm Bore, 68mm Overall Length, Precision Frelon Lined Bearing. S99APZM30F047068

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99APZM30F047068 is a precision Frelon-lined linear bearing with a 30 mm bore and 68 mm overall length, designed for high-load, low-friction applications in contaminated or extreme-temperature environments. It features an anodized aluminum body with a bonded Frelon® liner, offering self-lubricating operation and a load capacity of 21010 N. The bearing supports a maximum PV limit of 214 kgf/cm²·m/min and operates between -240°C and +260°C. It is open-ended, with a retaining ring slot and dimensions matching the series: outer diameter 47 mm, slot width 14.2 mm, and slot angle 72°. Recommended shaft finish is 0.2-0.3 µm Ra with HRC 50 hardness.

Datasheet Summary
Powered by GS/AI

The S99APZM30F047068 is a precision Frelon-lined linear bearing with a 30 mm bore and 68 mm overall length, designed for high-load, low-friction applications in contaminated or extreme-temperature environments. It features an anodized aluminum body with a bonded Frelon® liner, offering self-lubricating operation and a load capacity of 21010 N. The bearing supports a maximum PV limit of 214 kgf/cm²·m/min and operates between -240°C and +260°C. It is open-ended, with a retaining ring slot and dimensions matching the series: outer diameter 47 mm, slot width 14.2 mm, and slot angle 72°. Recommended shaft finish is 0.2-0.3 µm Ra with HRC 50 hardness.

Suppliers

Company
Product
Description
Supplier Links
30mm Bore, 68mm Overall Length, Precision Frelon Lined Bearing. - S99APZM30F047068 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
30mm Bore, 68mm Overall Length, Precision Frelon Lined Bearing.
S99APZM30F047068
30mm Bore, 68mm Overall Length, Precision Frelon Lined Bearing. S99APZM30F047068
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99APZM30F047068
Product Name 30mm Bore, 68mm Overall Length, Precision Frelon Lined Bearing.
Special Bearing Materials ALUMINUM/FRELON
Unlock Full Specs
to access all available technical data

Similar Products

1000 mm Long x 27 mm Wide Rail, For Use With Carriage Assembly S99NCM27A401 or S99GNCM27B402, Material: Anodized Aluminum - S99GNRM271000 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Width 1.06 inch (27 mm)
Bearing Length 39.37 inch (1000 mm)
View Details
16mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing - S99GLPM162636 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Aluminum / J® Polymer
Open Closed - Bushing Closed
Bearing Length 1.42 inch (36 mm)
View Details
30mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing - S99GLPM304768 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Aluminum / J® Polymer
Open Closed - Bushing Closed
Bearing Length 2.68 inch (68 mm)
View Details
12 mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing - S99GSPM1222032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials J® Polymer
Open Closed - Bushing Closed
Bearing Length 1.26 inch (32 mm)
View Details