THK America, Inc. Non-magnetic Components with High Hardness and Precision THK-NM1

Description
THK-NM1 is a non-magnetic special alloy that has the degree of hardness necessary for bearings. Products made from this alloy offer excellent load rating, high precision, and low-friction motion in environments that require non-magnetic properties. It is also highly corrosion-resistant being comparable to titanium alloys.
Request a Quote
Description
THK-NM1 is a non-magnetic special alloy that has the degree of hardness necessary for bearings. Products made from this alloy offer excellent load rating, high precision, and low-friction motion in environments that require non-magnetic properties. It is also highly corrosion-resistant being comparable to titanium alloys.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

THK-NM1 is a specialized non-magnetic alloy designed for high-performance applications, particularly in bearing systems. It exhibits a relative permeability of less than 1.005, ensuring exceptional resistance to magnetization, making it suitable for use in environments with strong magnetic fields or in devices that manage charged particles. The alloy's hardness is optimized through advanced heat treatment, resulting in superior load-bearing capabilities compared to conventional non-magnetic austenitic steel. This allows for the design of more compact equipment, as smaller components can be utilized without compromising performance. Additionally, THK-NM1 provides smooth, precise motion with moderate elasticity, enabling preload application for high-precision operations. This combination of properties makes THK-NM1 an effective choice for engineers seeking reliable non-magnetic components in demanding applications.

Datasheet Summary
Powered by GS/AI

THK-NM1 is a specialized non-magnetic alloy designed for high-performance applications, particularly in bearing systems. It exhibits a relative permeability of less than 1.005, ensuring exceptional resistance to magnetization, making it suitable for use in environments with strong magnetic fields or in devices that manage charged particles. The alloy's hardness is optimized through advanced heat treatment, resulting in superior load-bearing capabilities compared to conventional non-magnetic austenitic steel. This allows for the design of more compact equipment, as smaller components can be utilized without compromising performance. Additionally, THK-NM1 provides smooth, precise motion with moderate elasticity, enabling preload application for high-precision operations. This combination of properties makes THK-NM1 an effective choice for engineers seeking reliable non-magnetic components in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Non-magnetic Components with High Hardness and Precision - THK-NM1 - THK America, Inc.
Schaumburg, IL, USA
Non-magnetic Components with High Hardness and Precision
THK-NM1
Non-magnetic Components with High Hardness and Precision THK-NM1
THK-NM1 is a non-magnetic special alloy that has the degree of hardness necessary for bearings. Products made from this alloy offer excellent load rating, high precision, and low-friction motion in environments that require non-magnetic properties. It is also highly corrosion-resistant being comparable to titanium alloys.

THK-NM1 is a non-magnetic special alloy that has the degree of hardness necessary for bearings. Products made from this alloy offer excellent load rating, high precision, and low-friction motion in environments that require non-magnetic properties. It is also highly corrosion-resistant being comparable to titanium alloys.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Linear Bearings
Product Number THK-NM1
Product Name Non-magnetic Components with High Hardness and Precision
Bearing Type Linear Motion Guide
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearings - 2175223 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 0.7480 inch (19 mm)
Bearing Diameter 0.3937 inch (10 mm)
View Details