Magnet Kingdom Datasheets for Industrial Magnets
Industrial magnets are manufactured for industrial use. They include individual magnets, bulk magnet materials, magnetic assemblies, magnetic sweepers, magnetic lifts, magnetic sheet handlers, magnetic retrievers, and permanent / electromagnet combinations.
Industrial Magnets: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Specifications: Material: Ceramic Shape: Channel Finish: Black Width: 1.050 inch Length: 8.000 inches Thickness: 0.455 inch Hole Size: 0.435 inch Mounting: Slots Lift Strength: 60 lb. Machineable: No Impact Resistance:... | |
| Specifications: Material: Ceramic Shape: Channel Finish: Nickel Width: 0.906 inch Length: 3.000 inches Thickness: 0.250 inch Mounting: N/A Lift Strength: 22 lb. Machineable: No Impact Resistance: Moderate Weight: 1 lb. | |
| Specifications: Material: Ceramic Shape: Channel Finish: Zinc Width: 0.916 inch Length: 2.700 inches Thickness: 0.400 inch Hole Size: 0.187 inch Mounting: Side Holes Lift Strength: 25 lb. Machineable: No Impact... | |
| Specifications: Material: Ceramic Shape: Channel Finish: Zinc Width: 0.916 inch Length: 2.700 inches Thickness: 0.400 inch Mounting: Loop Lift Strength: 25 lb. Machineable: No Impact Resistance: Moderate Weight: 1 lb. | |
| Specifications: Material: Ceramic Shape: Channel Finish: Zinc Width: 1.720 inch Length: 12.000 inches Thickness: 0.620 inch Hole Size: 0.250 inch Mounting: Side Holes Lift Strength: 150 lb. Machineable: No Impact... | |
| Specifications: Material: Ceramic Shape: Rod Finish: Stainless Steel Length: 3.000 inches Outer Diameter: 0.750 inch Mounting: N/A Weight: 1 lb. Multi-poled, ceramic & stainless steel assembly cow magnet. | |
| Specifications: Material: Ceramic Shape: Round Base Finish: Black Vinyl Outer Diameter: 3.200 inch Inner Diameter: 1.188 inch Thickness: 0.438 inch Hole Size: 0.281 inch Mounting: N/A Lift Strength: 110 lb. | |
| Specifications: Material: Ceramic Shape: Sandwich Width: 0.844 inch Length: 1.060 inches Height: 0.844 inch Thickness: 0.313 inch Mounting: N/A Lift Strength: 10 lb. Weight: 1 lb. | |
| Specifications: Material: Ceramic Shape: Sandwich Width: 0.844 inch Length: 1.060 inches Height: 0.844 inch Thickness: 0.313 inch Mounting: N/A Lift Strength: 16 lb. Weight: 1 lb. | |
| Specifications: Material: Ceramic Shape: Sandwich Width: 0.844 inch Length: 1.060 inches Height: 0.844 inch Thickness: 0.313 inch Mounting: N/A Lift Strength: 20 lb. Weight: 1 lb. | |
| Specifications: Material: Ceramic Shape: Sandwich Width: 0.844 inch Length: 2.094 inches Height: 0.844 inch Thickness: 0.313 inch Mounting: N/A Lift Strength: 22 lb. Weight: 1 lb. | |
| Specifications: Material: Ceramic Shape: Sandwich Width: 0.844 inch Length: 3.060 inches Height: 0.844 inch Thickness: 0.313 inch Mounting: N/A Lift Strength: 22 lb. Weight: 1 lb. | |
| Specifications: Material: Ceramic Shape: Sandwich Width: 1.000 inch Length: 2.125 inches Height: 1.000 inch Thickness: 0.625 inch Mounting: N/A Lift Strength: 50 lb. Weight: 1 lb. | |
| Specifications: Material: Ceramic Shape: Sandwich Width: 1.060 inch Length: 2.125 inches Height: 1.060 inch Thickness: 0.625 inch Mounting: N/A Lift Strength: 50 lb. Weight: 1 lb. | |
| Specifications: Material: Neodymium Shape: Round Base Finish: Nickel Outer Diameter: 2.030 inch Inner Diameter: 0.844 inch Thickness: 0.313 inch Hole Size: 0.187 inch Mounting: N/A Lift Strength: 45 lb. Grade:... |
| << Prev |