Magnet Kingdom Neodymium Round Base SP-0650

Description
Specifications: Material: Neodymium Shape: Round Base Finish: Nickel Outer Diameter: 2.030 inch Inner Diameter: 0.844 inch Thickness: 0.313 inch Hole Size: 0.187 inch Mounting: N/A Lift Strength: 45 lb. Grade: 35 Machineable: No Maximum Operating Temperature: 150 °C Impact Resistance: Moderate Weight: 0.2 lb.
Description
Specifications: Material: Neodymium Shape: Round Base Finish: Nickel Outer Diameter: 2.030 inch Inner Diameter: 0.844 inch Thickness: 0.313 inch Hole Size: 0.187 inch Mounting: N/A Lift Strength: 45 lb. Grade: 35 Machineable: No Maximum Operating Temperature: 150 °C Impact Resistance: Moderate Weight: 0.2 lb.

Suppliers

Company
Product
Description
Supplier Links
Neodymium Round Base - SP-0650 - Magnet Kingdom
Medford, NY, USA
Neodymium Round Base
SP-0650
Neodymium Round Base SP-0650
Specifications: Material: Neodymium Shape: Round Base Finish: Nickel Outer Diameter: 2.030 inch Inner Diameter: 0.844 inch Thickness: 0.313 inch Hole Size: 0.187 inch Mounting: N/A Lift Strength: 45 lb. Grade: 35 Machineable: No Maximum Operating Temperature: 150 °C Impact Resistance: Moderate Weight: 0.2 lb.

Specifications:

Material: Neodymium

Shape: Round Base

Finish: Nickel

Outer Diameter: 2.030 inch

Inner Diameter: 0.844 inch

Thickness: 0.313 inch

Hole Size: 0.187 inch

Mounting: N/A

Lift Strength: 45 lb.

Grade: 35

Machineable: No

Maximum Operating Temperature: 150 °C

Impact Resistance: Moderate

Weight: 0.2 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number SP-0650
Product Name Neodymium Round Base
Industrial Magnets Individual Magnets
Material Neodymium
Magnet Grade 35
Operating Temperature 302 F (150 C)
Geometry Round Base
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Magnetic Couplings -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Magnets - 107913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 52.92 lbs (24 kg)
Geometry Block / Bar; Block
Width 0.9449 inch (24 mm)
View Details