Magnet Kingdom Ceramic Rod SP-0800

Description
Specifications: Material: Ceramic Shape: Rod Finish: Stainless Steel Length: 3.000 inches Outer Diameter: 0.750 inch Mounting: N/A Weight: 1 lb. Multi-poled, ceramic & stainless steel assembly cow magnet.
Description
Specifications: Material: Ceramic Shape: Rod Finish: Stainless Steel Length: 3.000 inches Outer Diameter: 0.750 inch Mounting: N/A Weight: 1 lb. Multi-poled, ceramic & stainless steel assembly cow magnet.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Rod - SP-0800 - Magnet Kingdom
Medford, NY, USA
Ceramic Rod
SP-0800
Ceramic Rod SP-0800
Specifications: Material: Ceramic Shape: Rod Finish: Stainless Steel Length: 3.000 inches Outer Diameter: 0.750 inch Mounting: N/A Weight: 1 lb. Multi-poled, ceramic & stainless steel assembly cow magnet.

Specifications:

Material: Ceramic

Shape: Rod

Finish: Stainless Steel

Length: 3.000 inches

Outer Diameter: 0.750 inch

Mounting: N/A

Weight: 1 lb.

Multi-poled, ceramic & stainless steel assembly cow magnet.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number SP-0800
Product Name Ceramic Rod
Industrial Magnets Individual Magnets
Material Ferrite
Geometry Rod
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Lifting Magnet -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Rare-Earth Magnet
Material Neodymium Iron Boron
Operating Temperature 176 F (80 C)
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Neodymium Magnets - 2192229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 2.47 lbs (1.12 kg)
Width 0.2362 inch (6 mm)
View Details