Magnet Kingdom Ceramic Round Base SP-0636

Description
Specifications: Material: Ceramic Shape: Round Base Finish: Black Vinyl Outer Diameter: 3.200 inch Inner Diameter: 1.188 inch Thickness: 0.438 inch Hole Size: 0.281 inch Mounting: N/A Lift Strength: 110 lb. Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.52 lb.
Description
Specifications: Material: Ceramic Shape: Round Base Finish: Black Vinyl Outer Diameter: 3.200 inch Inner Diameter: 1.188 inch Thickness: 0.438 inch Hole Size: 0.281 inch Mounting: N/A Lift Strength: 110 lb. Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.52 lb.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Round Base - SP-0636 - Magnet Kingdom
Medford, NY, USA
Ceramic Round Base
SP-0636
Ceramic Round Base SP-0636
Specifications: Material: Ceramic Shape: Round Base Finish: Black Vinyl Outer Diameter: 3.200 inch Inner Diameter: 1.188 inch Thickness: 0.438 inch Hole Size: 0.281 inch Mounting: N/A Lift Strength: 110 lb. Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.52 lb.

Specifications:

Material: Ceramic

Shape: Round Base

Finish: Black Vinyl

Outer Diameter: 3.200 inch

Inner Diameter: 1.188 inch

Thickness: 0.438 inch

Hole Size: 0.281 inch

Mounting: N/A

Lift Strength: 110 lb.

Machineable: No

Maximum Operating Temperature: 300 °C

Impact Resistance: Moderate

Weight: 0.52 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number SP-0636
Product Name Ceramic Round Base
Industrial Magnets Individual Magnets
Material Ferrite
Operating Temperature 572 F (300 C)
Geometry Round Base
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Magnetic Work Holding Squares -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature)
Material Neodymium Iron Boron
Holding Force 154 to 992 lbs (70 to 450 kg)
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Magnets - 107890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 12.79 lbs (5.8 kg)
Geometry Pot
Width 0.9843 inch (25 mm)
View Details