Adams Magnetic Products Co. Datasheets for Industrial Magnets

Industrial magnets are manufactured for industrial use. They include individual magnets, bulk magnet materials, magnetic assemblies, magnetic sweepers, magnetic lifts, magnetic sheet handlers, magnetic retrievers, and permanent / electromagnet combinations.
Industrial Magnets: Learn more

Product Name Notes
Adams GreenMAG™ - a printable recyclable magnet up to 40" wide! A durable printable coating is applied directly to our magnet sheet, eliminating the need for a laminated print surface.
Magnet Strip Features Adams flexible magnet strip is available plain, or with adhesive to make magnetic tape, or with color laminates for labels and displays. Adams stocks several common sizes...
NdFe Blocks Overview Adams offers neodymium magnets in square and rectangular blocks. These neodymium iron boron magnets are widely used for motor, sensor and holding applications. Features include: • Neodymium...
Neodymium Discs and Rods Features Neodymium disc and rod magnets are widely used for motor, sensor and holding applications. Features include: • Neodymium magnets are the most powerful commercially produced...
Products Overview Samarium Cobalt Disc Features Samarium Cobalt (SmCo) disc magnets are powerful magnets rare earth magnets composed of samarium and cobalt. They are commonly used in high performance motors,...
Products Overview Adams offers Samarium Cobalt magnets in square and rectangular blocks. Samarium magnets can be used for high-temperature applications where neodymium will not work. Features include: • They have...
Products Overview Adams stocks ceramic rectangular bar magnets in Grade 5 and 8, magnetized through the thickness. Features Ceramic (hard ferrite) bar magnets are among the most economical magnets available...
Products Overview Adams TabMAG® neodymium magnets with adhesive are powerful, compact magnetic discs with an easy pull-tab adhesive liner. Designed to save time and effort, this is definitely a less...
Products Overview Alnico rotor magnets are designed with multiple poles; each pole alternates in polarity. The hole in the rotor is designed for mounting onto shafts. They are excellent for...
Products Overview Ceramic (hard ferrite) block magnets are among the most economical magnets available and are commonly used in separation, holding, sweepers, as well as many other applications. Ceramic block...
Products Overview Ceramic (hard ferrite) disc magnets are among the most economical magnets available and are commonly used in manufacturing, craft and hobby applications. Ceramic (hard ferrite) disc magnets are...
Products Overview Ceramic (hard ferrite) ring magnets are among the most economical magnets available, and are commonly used in manufacturing, craft and hobby applications. Ceramic Ring Features Ceramic rings offer...
What are Cow Magnets? Cow magnets were originally used as a tool to save the lives of cows, which eat everything from grass and dirt to nails, staples and bits...
Alnico 5 Rods Products Overview Alnico rod magnets can have very strong flux output and are stable at high temperatures. Direction of magnetization is through the length. Rod Magnet Features...
Alnico 5 Sintered and Cut Square Bars Products Overview Alnico bar magnets offer excellent temperature stability, high residual induction, and relatively high energies. Direction of magnetization is through the length.
Channel Magnet Features These rectangular base magnets channel great holding strength onto one large surface. A strong ceramic or rubber magnet is set into a plated steel channel with holes,...
Flexible High Energy features Adams supplies high energy flexible magnet strip in energy levels 1.0 through 1.4 in strip or die cut shapes. High energy flexible magnets can be magnetized...
Neodymium Rings Features Neodymium ring magnets are being designed into a new generation of motors, generators, hydraulic cylinders, pumps & sensors. They also remain popular in high-end loud speakers &
Pocket Magnets Features The Adams pocket magnet is a handy magnetic tool that identifies valuable ferrous materials such as iron and steel. These magnets are perfect for scrap testing and...
Product Overview ClingMAG™ combines two separate holding technologies, magnetic holding force and micro-suction holding force to produce a thinner and lighter magnet that addresses two potential challenges with magnet signage.
Product Overview MegaMAG™ is flexible magnet sheet available in 40", 48" and now 50" widths for signs, screen printing, POP displays, digital imaging and more. Available in 20 or 30...
Rectangular Flat-Faced Electromagnets Rectangular Flat-Faced Electromagnets are available in a variety of sizes. Flat-Faced magnets should only be used on flat, smooth material where the entire magnet face is in...
Round and Rectangular Flat-Faced Electromagnets Round and Rectangular Flat-Faced Electromagnets are available in a variety of sizes. Flat-Faced magnets should only be used on flat, smooth material where the entire...
Round Base Features Adams round base magnet assemblies are made with either ceramic or neodymium magnets combined with steel cups. The magnets are magnetized together with the casings to create...
Round Flat-Faced Electromagnets Round Flat-Faced Electromagnets are available in a variety of sizes. Flat-Faced magnets should only be used on flat, smooth material where the entire magnet face is in...
Sandwich Assembly Features A ceramic magnet is "sandwiched" between two plated steel pole pieces to form a powerful latch magnet assembly held together by glue or rivets. Holding and pull...
Why choose MAGbond®? Adams® Magnetic Products flexible magnet is the base for the MAGbond®Magnet Media System. Their self-adhesive, or double sided magnetic sheeting material is applied to...
Adams EdgeMAG™ and MatchMAG™ are both sold in .060” thick, 100 foot long rolls. Other thicknesses are available upon request. We can also cut or score these products to your...
Adams magnetic sheeting is two feet wide by 50 feet long, making 100 SF (Square Feet) rolls. Other magnet sheet roll lengths available from stock, please contact us for details.
Alnico button magnets are cylindrical type holding magnets. The north and south poles are on the same plane and separated by a slot gap. They have convenient mounting holes. They...
Alnico channels are magnetized as a horseshoe with the South Pole on one side of the channel & the North Pole on the other side. Adams' alnico channel magnets are...
Alnico horseshoe magnets provide a compact, high power magnetic source, and are used for traction, lifting, sorting, clamping and retrieval. They are supplied with ground pole faces, painted and with...