Adams Magnetic Products Co. Ceramic Rectangular Magnets

Description
Products Overview Adams stocks ceramic rectangular bar magnets in Grade 5 and 8, magnetized through the thickness. Features Ceramic (hard ferrite) bar magnets are among the most economical magnets available and are commonly used in holding, latches, science projects, toys, games, and crafts, as well as more technical applications such as sensing, actuating, and many others. Ceramic magnets are not suited for high-temperature applications (over 250° C) Ceramic bar magnets are a dark charcoal gray in color and do not appear metallic.
Datasheet
Description
Products Overview Adams stocks ceramic rectangular bar magnets in Grade 5 and 8, magnetized through the thickness. Features Ceramic (hard ferrite) bar magnets are among the most economical magnets available and are commonly used in holding, latches, science projects, toys, games, and crafts, as well as more technical applications such as sensing, actuating, and many others. Ceramic magnets are not suited for high-temperature applications (over 250° C) Ceramic bar magnets are a dark charcoal gray in color and do not appear metallic.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Rectangular Magnets -  - Adams Magnetic Products Co.
Elmhurst, IL, USA
Ceramic Rectangular Magnets
Ceramic Rectangular Magnets
Products Overview Adams stocks ceramic rectangular bar magnets in Grade 5 and 8, magnetized through the thickness. Features Ceramic (hard ferrite) bar magnets are among the most economical magnets available and are commonly used in holding, latches, science projects, toys, games, and crafts, as well as more technical applications such as sensing, actuating, and many others. Ceramic magnets are not suited for high-temperature applications (over 250° C) Ceramic bar magnets are a dark charcoal gray in color and do not appear metallic.

Products Overview

Adams stocks ceramic rectangular bar magnets in Grade 5 and 8, magnetized through the thickness.

Features

  • Ceramic (hard ferrite) bar magnets are among the most economical magnets available and are commonly used in holding, latches, science projects, toys, games, and crafts, as well as more technical applications such as sensing, actuating, and many others.
  • Ceramic magnets are not suited for high-temperature applications (over 250° C)
  • Ceramic bar magnets are a dark charcoal gray in color and do not appear metallic.
Supplier's Site Datasheet

Technical Specifications

  Adams Magnetic Products Co.
Product Category Industrial Magnets
Product Name Ceramic Rectangular Magnets
Industrial Magnets Individual Magnets
Material Ferrite
Magnet Grade Grades 5, and 8
Operating Temperature 750 F (399 C)
BHmax 1.1 to 4.5 MGOe
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Cast ALNICO Permanent Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials; Magnetic Assembly
Material Aluminum-Nickel-Cobalt
Manufacturing Method Cast
View Details
Magnets - 2523788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 8.99 lbs (4.08 kg)
Geometry Round / Ring / Disc; Disc
Width 0.7874 inch (20 mm)
View Details
Halbach Arrays -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature); Rare-Earth Magnet
Material Neodymium Iron Boron
Holding Force 4.85 to 362 lbs (2.2 to 164 kg)
View Details