Adams Magnetic Products Co. Round Electromagnets

Description
Round Flat-Faced Electromagnets Round Flat-Faced Electromagnets are available in a variety of sizes. Flat-Faced magnets should only be used on flat, smooth material where the entire magnet face is in contact. They can be used in manually operated or automated applications. Magnets listed utilize 12 volt D.C. current (24VDC and 110VDC are available by request). Standard Leads are 24" Dimensions are in inches Pounds pull ratings are maximum on low carbon steel at magnetic saturation. Applications The strength, ability and versatility of electromagnets have rapidly evolved over the past few decades. Electromagnets are a significant element in several industrial processes, and have played a leading role in the development of the assembly line in modern factories. Electromagnets are used in many electric device applications, including: Electric bells Industrial lifting magnets Loudspeakers Magnetic locks Magnetic recording and data storage equipment Magnetic separation of materials Motors and generators Relays
Description
Round Flat-Faced Electromagnets Round Flat-Faced Electromagnets are available in a variety of sizes. Flat-Faced magnets should only be used on flat, smooth material where the entire magnet face is in contact. They can be used in manually operated or automated applications. Magnets listed utilize 12 volt D.C. current (24VDC and 110VDC are available by request). Standard Leads are 24" Dimensions are in inches Pounds pull ratings are maximum on low carbon steel at magnetic saturation. Applications The strength, ability and versatility of electromagnets have rapidly evolved over the past few decades. Electromagnets are a significant element in several industrial processes, and have played a leading role in the development of the assembly line in modern factories. Electromagnets are used in many electric device applications, including: Electric bells Industrial lifting magnets Loudspeakers Magnetic locks Magnetic recording and data storage equipment Magnetic separation of materials Motors and generators Relays

Suppliers

Company
Product
Description
Supplier Links
Round Electromagnets -  - Adams Magnetic Products Co.
Elmhurst, IL, USA
Round Electromagnets
Round Electromagnets
Round Flat-Faced Electromagnets Round Flat-Faced Electromagnets are available in a variety of sizes. Flat-Faced magnets should only be used on flat, smooth material where the entire magnet face is in contact. They can be used in manually operated or automated applications. Magnets listed utilize 12 volt D.C. current (24VDC and 110VDC are available by request). Standard Leads are 24" Dimensions are in inches Pounds pull ratings are maximum on low carbon steel at magnetic saturation. Applications The strength, ability and versatility of electromagnets have rapidly evolved over the past few decades. Electromagnets are a significant element in several industrial processes, and have played a leading role in the development of the assembly line in modern factories. Electromagnets are used in many electric device applications, including: Electric bells Industrial lifting magnets Loudspeakers Magnetic locks Magnetic recording and data storage equipment Magnetic separation of materials Motors and generators Relays

Round Flat-Faced Electromagnets

Round Flat-Faced Electromagnets are available in a variety of sizes. Flat-Faced magnets should only be used on flat, smooth material where the entire magnet face is in contact. They can be used in manually operated or automated applications.

  • Magnets listed utilize 12 volt D.C. current (24VDC and 110VDC are available by request).
  • Standard Leads are 24"
  • Dimensions are in inches
  • Pounds pull ratings are maximum on low carbon steel at magnetic saturation.

Applications

The strength, ability and versatility of electromagnets have rapidly evolved over the past few decades. Electromagnets are a significant element in several industrial processes, and have played a leading role in the development of the assembly line in modern factories. Electromagnets are used in many electric device applications, including:

  • Electric bells
  • Industrial lifting magnets
  • Loudspeakers
  • Magnetic locks
  • Magnetic recording and data storage equipment
  • Magnetic separation of materials
  • Motors and generators
  • Relays
Supplier's Site

Technical Specifications

  Adams Magnetic Products Co.
Product Category Industrial Magnets
Product Name Round Electromagnets
Industrial Magnets Magnetic Assembly
Holding Force 10 to 500 lbs (4.54 to 227 kg)
Geometry Round / Ring / Disc
Unlock Full Specs
to access all available technical data

Similar Products

Alnico Magnet -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Aluminum-Nickel-Cobalt
Manufacturing Method Sintered or Cast
View Details
Magnets - 291902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.9843 inch (25 mm)
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details