Adams Magnetic Products Co. Rectangular Electromagnets

Description
Rectangular Flat-Faced Electromagnets Rectangular Flat-Faced Electromagnets are available in a variety of sizes. Flat-Faced magnets should only be used on flat, smooth material where the entire magnet face is in contact. They can be used in manually operated or automated applications. Magnets listed utilize 12 volt D.C. current (24VDC and 110VDC are available by request). Standard Leads are 24" Dimensions are in inches Pounds pull ratings are maximum on low carbon steel at magnetic saturation. Applications The strength, ability and versatility of electromagnets have rapidly evolved over the past few decades. Electromagnets are a significant element in several industrial processes, and have played a leading role in the development of the assembly line in modern factories. Electromagnets are used in many electric device applications, including: Electric bells Industrial lifting magnets Loudspeakers Magnetic locks Magnetic recording and data storage equipment Magnetic separation of materials Motors and generators Relays
Description
Rectangular Flat-Faced Electromagnets Rectangular Flat-Faced Electromagnets are available in a variety of sizes. Flat-Faced magnets should only be used on flat, smooth material where the entire magnet face is in contact. They can be used in manually operated or automated applications. Magnets listed utilize 12 volt D.C. current (24VDC and 110VDC are available by request). Standard Leads are 24" Dimensions are in inches Pounds pull ratings are maximum on low carbon steel at magnetic saturation. Applications The strength, ability and versatility of electromagnets have rapidly evolved over the past few decades. Electromagnets are a significant element in several industrial processes, and have played a leading role in the development of the assembly line in modern factories. Electromagnets are used in many electric device applications, including: Electric bells Industrial lifting magnets Loudspeakers Magnetic locks Magnetic recording and data storage equipment Magnetic separation of materials Motors and generators Relays

Suppliers

Company
Product
Description
Supplier Links
Rectangular Electromagnets -  - Adams Magnetic Products Co.
Elmhurst, IL, USA
Rectangular Electromagnets
Rectangular Electromagnets
Rectangular Flat-Faced Electromagnets Rectangular Flat-Faced Electromagnets are available in a variety of sizes. Flat-Faced magnets should only be used on flat, smooth material where the entire magnet face is in contact. They can be used in manually operated or automated applications. Magnets listed utilize 12 volt D.C. current (24VDC and 110VDC are available by request). Standard Leads are 24" Dimensions are in inches Pounds pull ratings are maximum on low carbon steel at magnetic saturation. Applications The strength, ability and versatility of electromagnets have rapidly evolved over the past few decades. Electromagnets are a significant element in several industrial processes, and have played a leading role in the development of the assembly line in modern factories. Electromagnets are used in many electric device applications, including: Electric bells Industrial lifting magnets Loudspeakers Magnetic locks Magnetic recording and data storage equipment Magnetic separation of materials Motors and generators Relays

Rectangular Flat-Faced Electromagnets

Rectangular Flat-Faced Electromagnets are available in a variety of sizes. Flat-Faced magnets should only be used on flat, smooth material where the entire magnet face is in contact. They can be used in manually operated or automated applications.

  • Magnets listed utilize 12 volt D.C. current (24VDC and 110VDC are available by request).
  • Standard Leads are 24"
  • Dimensions are in inches
  • Pounds pull ratings are maximum on low carbon steel at magnetic saturation.

Applications

The strength, ability and versatility of electromagnets have rapidly evolved over the past few decades. Electromagnets are a significant element in several industrial processes, and have played a leading role in the development of the assembly line in modern factories. Electromagnets are used in many electric device applications, including:

  • Electric bells
  • Industrial lifting magnets
  • Loudspeakers
  • Magnetic locks
  • Magnetic recording and data storage equipment
  • Magnetic separation of materials
  • Motors and generators
  • Relays
Supplier's Site

Technical Specifications

  Adams Magnetic Products Co.
Product Category Industrial Magnets
Product Name Rectangular Electromagnets
Industrial Magnets Magnetic Assembly
Holding Force 200 to 2000 lbs (90.7 to 907 kg)
Geometry Block / Bar
Width 1.5 to 4 inch (38.1 to 102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
L Type Laminated Rare Earth Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials; Magnetic Assembly; Rare-Earth Magnet
Material Neodymium Iron Boron; Samarium Cobalt
Manufacturing Method Laminated
View Details
FeCrCo Magnet - FeCrCO - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials
Material Iron-Chromium-Cobalt
Manufacturing Method Cast
View Details