Description
For over 60 years, consumer, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications.
Features:
Slim type
Low resistance
Excellent DC current characteristics
Applications:
Laptop and notebook computers and PDAs
DC/DC converters
Portable communication equipment
Inductor for general purpose use
4.7µH Unshielded Wirewound Inductor 6A 20mOhm Max Nonstandard
Triad Magnetics | DigiKey | |
---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors |
Product Number | AX97-304R7 | AX97-304R7-ND |
Product Name | SMD Type Power Inductor | Fixed Inductors |
Operating Temperature | ? to 65 C (? to 149 F) | -40 to 85 C (-40 to 185 F) |
Mounting Option | Surface Mount Technology | |
Technology | Wirewound | |
Application | General Purpose; High Current; Power Choke | |
Configuration | Fixed |