Frontier Electronics Corp. Datasheets for Inductors, Coils, and Chokes

Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. 
Inductors, Coils, and Chokes: Learn more

Product Name Notes
Frontier has one of the widest Standard SMD Air Wound Coil offerings in the industry. Our SMD air coils come tape and reeled and facilitate placement by pick and place...
Frontier Electronics designs and manufactures customer specific solutions when industry standard products do not meet their requirements. Redesigns for tighter tolerances, smaller footprints, higher performance, etc.. Redesigning and/or re-manufacturing obsolete...
Frontier has one of the widest SMD Square Air Wound Coil offerings in the industry. Our SMD Square air coils come tape and reeled and facilitate placement by pick and...
Fully automated production process Lead tinning available Wire gauge range: 36 AWG - 18 AWG
Frontier's 18401, 18402 and 18403 series of radial lead inductors have a wire-wound ferrite core and radial leads. Inductance range from 1.0µH to 15,000µH Current range from 0.08A to 10.0A...
Frontier's 3361I series of through hole toroid RF signal chokes. Inductance range from 90nH to 350nH Q (min) range from 70 to 80 Current: 0.6A
Frontier's CFU and CFS series of SMD Common Mode Chokes are used for EMI filtering without filtering performance degradation at high DC currents. This is accomplished by winding both line...
Frontier's MCM and SCM series of SMD Common Mode Chokes are used for EMI filtering without filtering performance degradation at high DC currents. This is accomplished by winding both line...
Frontier's OI series of SMD RF signal chokes have been designed primarily for use in LC filters for CATV diplex filters. Inductance range from 150nH to 430nH Q (min) range...