Frontier Electronics Corp. TH Radial Lead Inductor

Description
Frontier's 18401, 18402 and 18403 series of radial lead inductors have a wire-wound ferrite core and radial leads. Inductance range from 1.0µH to 15,000µH Current range from 0.08A to 10.0A DCR (max) range from 0.004ω to 15ω
Description
Frontier's 18401, 18402 and 18403 series of radial lead inductors have a wire-wound ferrite core and radial leads. Inductance range from 1.0µH to 15,000µH Current range from 0.08A to 10.0A DCR (max) range from 0.004ω to 15ω

Suppliers

Company
Product
Description
Supplier Links
TH Radial Lead Inductor -  - Frontier Electronics Corp.
Simi Valley, CA, USA
TH Radial Lead Inductor
TH Radial Lead Inductor
Frontier's 18401, 18402 and 18403 series of radial lead inductors have a wire-wound ferrite core and radial leads. Inductance range from 1.0µH to 15,000µH Current range from 0.08A to 10.0A DCR (max) range from 0.004ω to 15ω

Frontier's 18401, 18402 and 18403 series of radial lead inductors have a wire-wound ferrite core and radial leads.

  • Inductance range from 1.0µH to 15,000µH
  • Current range from 0.08A to 10.0A
  • DCR (max) range from 0.004Ω to 15Ω
Supplier's Site

Technical Specifications

  Frontier Electronics Corp.
Product Category Inductors, Coils, and Chokes
Product Name TH Radial Lead Inductor
Mounting Option Through Hole
Technology Standard
Inductance Range 1 to 15000 microH
Inductance Tolerance 10 to 20 (+/- %)
DCR 0.0040 to 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - 2176640-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-A22A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details