Frontier Electronics Corp. SMD Common Mode Choke

Description
Frontier's MCM and SCM series of SMD Common Mode Chokes are used for EMI filtering without filtering performance degradation at high DC currents. This is accomplished by winding both line and neutral around a single core. This causes the unwanted or common mode noise to have a high impedance at the unwanted freqeuncies. Impedance range from 12ω to 1,020ω Rated DC Voltage range from 5.0VA to 80V Current range from 0.1A to 5.0A EIA case size range from 0203 to 2925
Description
Frontier's MCM and SCM series of SMD Common Mode Chokes are used for EMI filtering without filtering performance degradation at high DC currents. This is accomplished by winding both line and neutral around a single core. This causes the unwanted or common mode noise to have a high impedance at the unwanted freqeuncies. Impedance range from 12ω to 1,020ω Rated DC Voltage range from 5.0VA to 80V Current range from 0.1A to 5.0A EIA case size range from 0203 to 2925

Suppliers

Company
Product
Description
Supplier Links
SMD Common Mode Choke -  - Frontier Electronics Corp.
Simi Valley, CA, USA
SMD Common Mode Choke
SMD Common Mode Choke
Frontier's MCM and SCM series of SMD Common Mode Chokes are used for EMI filtering without filtering performance degradation at high DC currents. This is accomplished by winding both line and neutral around a single core. This causes the unwanted or common mode noise to have a high impedance at the unwanted freqeuncies. Impedance range from 12ω to 1,020ω Rated DC Voltage range from 5.0VA to 80V Current range from 0.1A to 5.0A EIA case size range from 0203 to 2925

Frontier's MCM and SCM series of SMD Common Mode Chokes are used for EMI filtering without filtering performance degradation at high DC currents. This is accomplished by winding both line and neutral around a single core. This causes the unwanted or common mode noise to have a high impedance at the unwanted freqeuncies.

  • Impedance range from 12Ω to 1,020Ω
  • Rated DC Voltage range from 5.0VA to 80V
  • Current range from 0.1A to 5.0A
  • EIA case size range from 0203 to 2925
Supplier's Site

Technical Specifications

  Frontier Electronics Corp.
Product Category Inductors, Coils, and Chokes
Product Name SMD Common Mode Choke
Mounting Option Surface Mount Technology
Application Common Mode Choke
DCR 0.0100 to 6.5 ohms
Rated DC Current 100 to 5000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2223JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details