Frontier Electronics Corp. TH Common Mode Filter

Description
Frontier's CFU and CFS series of SMD Common Mode Chokes are used for EMI filtering without filtering performance degradation at high DC currents. This is accomplished by winding both line and neutral around a single core. This causes the unwanted or common mode noise to have a high impedance at the unwanted frequencies. Inductance range from 200mH to 120,000mH Current (max) range from 0.1A to 4.5A DCR (max) range from 0.06ω to 8.0ω
Description
Frontier's CFU and CFS series of SMD Common Mode Chokes are used for EMI filtering without filtering performance degradation at high DC currents. This is accomplished by winding both line and neutral around a single core. This causes the unwanted or common mode noise to have a high impedance at the unwanted frequencies. Inductance range from 200mH to 120,000mH Current (max) range from 0.1A to 4.5A DCR (max) range from 0.06ω to 8.0ω

Suppliers

Company
Product
Description
Supplier Links
TH Common Mode Filter -  - Frontier Electronics Corp.
Simi Valley, CA, USA
TH Common Mode Filter
TH Common Mode Filter
Frontier's CFU and CFS series of SMD Common Mode Chokes are used for EMI filtering without filtering performance degradation at high DC currents. This is accomplished by winding both line and neutral around a single core. This causes the unwanted or common mode noise to have a high impedance at the unwanted frequencies. Inductance range from 200mH to 120,000mH Current (max) range from 0.1A to 4.5A DCR (max) range from 0.06ω to 8.0ω

Frontier's CFU and CFS series of SMD Common Mode Chokes are used for EMI filtering without filtering performance degradation at high DC currents. This is accomplished by winding both line and neutral around a single core. This causes the unwanted or common mode noise to have a high impedance at the unwanted frequencies.

  • Inductance range from 200mH to 120,000mH
  • Current (max) range from 0.1A to 4.5A
  • DCR (max) range from 0.06Ω to 8.0Ω
Supplier's Site

Technical Specifications

  Frontier Electronics Corp.
Product Category Inductors, Coils, and Chokes
Product Name TH Common Mode Filter
Mounting Option Through Hole
Application Common Mode Choke
Inductance Range 200 to 120000 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2223JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details