The Force Sensing Tension Links is another unique strain gage transducer developed by Strainsert. The Tension Links utilize the internal strain gage process perfected by Strainsert during the last forty five years and used so successfully in Strainsert bolts, load pins and load cells. The sensing element consists of a strain gage bridge circuit internally installed in a small hole along the longitudinal axis. The is unique arrangement provides a most effective means for the protective sealing of the internal electronics while minimizing the adverse effects of extraneous torsion and bending loads.
Strainsert | |
---|---|
Product Category | Force and Load Sensors |
Product Number | TLNS-250-(SS) |
Product Name | Force Sensing Tension Links |
Force Rating | 250000 to ? lbs (113379 to ? kg) |
Force Measured | Tension |
Package | Link |
Output | Analog Voltage |