Strainsert Datasheets for Force and Load Sensors
Force and load sensors covers electrical sensing devices used to measure tension, compression, and shear forces.
Force and Load Sensors: Learn more
| Product Name | Notes |
|---|---|
| Accurately Senses Loads Induced in Studs Detects Overloads in Assembled Equipment Inexpensive Force Link Transducer STRAINSERT ST Series Standard Studs employs an exclusive internal gaging technique (U.S. Patent #2,873,341) to... | |
| Bi-Axial Load Pins are designed for applications that measure a radially applied force (Pr) where the load direction is unknown and/or changing in direction. This is facilitated by the installation... | |
| Compression Load Cells | |
| Digital Strain Gage Modules (DCell) are compact, high performance strain gage digital signal conditioner modules. They are aimed at applications which require high measurement accuracy, resolution, and stability. The internal... | |
| Dual Bridge Clevis Pins provide two independent strain gage circuits. Dual Bridge transducers may use both bridges for simultaneous control and measurement or use a single bridge for measurement with... | |
| Fatigue Rated Universal Load Cells | |
| Load Bolts | |
| Load Pin Bobbin | |
| Load pins are designed into sheave applications for measuring line tension. Sheaves are designed with either a variable or constant wrap angle. For the variable wrap angle case, two strain... | |
| Load Pins are typically designed to measure from 50 to well over 1 million pounds. A few typical applications include: Structural Tests Rocket Reaction Forces Mooring Lines Winch/Crane/Lifting Systems Aircraft... | |
| Load Pins | |
| Metric Universal Load Cells | |
| Pivot End at 90° Model Designation | |
| Pivot Ends in Same Plane | |
| RCP/SCP Series | |
| SPA Series | |
| SPHC Series | |
| STL Series | |
| The Strainsert 2-wire Loop Powered 4 to 20 mA Strain Gage Modules are specially designed compact, high performance strain gage analog signal conditioner modules. They are aimed at 350 Ohm... | |
| The Strainsert deep sea/high pressure Clevis Pin provides the ability to measure force at clevis joints under high-pressure conditions. Complete systems are available, and include the Instrumented Clevis Pin, cabling,... | |
| The Strainsert Wireless Load Pin is a high-performance wireless telemetry solution where wired installation may be difficult, cost prohibitive, or undesirable. The system provides long battery life along with high... | |
| The T24 Wireless Load Cell System product range provides high-performance wireless telemetry solutions aimed at Strainsert sensor applications where wired installation may be difficult, cost prohibitive, or undesirable. The system... | |
| TLN - Internal Threads both Ends | |
| TLS - External Threads both Ends | |
| Universal Load Cell Load Buttons | |
| Universal Load Cells |