OMEGA Engineering, Inc. Heavy Duty Design Canister Load Cell LC1011-100K

Description
• FM/CSA Approved Intrinsically Safe Models Available • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point NIST Traceable Calibration Standard • Canister Design Ideal for Axial Compression Applications • Heavy Duty Environmentally Sealed Case for Harsh Environments • Dual Bridge Models Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Design Canister Load Cell - LC1011-100K - OMEGA Engineering, Inc.
Norwalk, CT, USA
Heavy Duty Design Canister Load Cell
LC1011-100K
Heavy Duty Design Canister Load Cell LC1011-100K
• FM/CSA Approved Intrinsically Safe Models Available • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point NIST Traceable Calibration Standard • Canister Design Ideal for Axial Compression Applications • Heavy Duty Environmentally Sealed Case for Harsh Environments • Dual Bridge Models Available
FM/CSA Approved Intrinsically Safe Models Available
0.25% Interchangeable for Multiple Load Cell Applications
5-Point NIST Traceable Calibration Standard
Canister Design Ideal for Axial Compression Applications
Heavy Duty Environmentally Sealed Case for Harsh Environments
Dual Bridge Models Available
Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Force and Load Sensors
Product Number LC1011-100K
Product Name Heavy Duty Design Canister Load Cell
Force Rating 100000 lbs (45351 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Compression
Package Canister
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Compression only Load Button Load Cell - SLB Series - Transducer Techniques, LLC
Specs
Force Rating 25 to 1000 lbs (11.34 to 454 kg)
Force Measured Compression
Package Pancake; Miniature
View Details
Force Load Cells - EM210-X-C00011 - TE Connectivity
Specs
Output Analog Current
Device Sensor Element / Chip
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL201 - ABB Measurement & Analytics
Specs
Force Rating 2248 to 22480 lbs (1020 to 10195 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details