TE Connectivity Force Load Cells EM210-X-C00011

Description
Electrical Characteristics Force Load Cell Supply Voltage (VDC) : 12 - 230 Other Protection Index : IP50 Product Type Features Force Load Cell Sensor Type : Digital Display Meter Signal Characteristics Output Signal : 4 - 20 mA Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 120 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Force Load Cells - EM210-X-C00011 - TE Connectivity
Berwyn, PA, United States
Force Load Cells
EM210-X-C00011
Force Load Cells EM210-X-C00011
Electrical Characteristics Force Load Cell Supply Voltage (VDC) : 12 - 230 Other Protection Index : IP50 Product Type Features Force Load Cell Sensor Type : Digital Display Meter Signal Characteristics Output Signal : 4 - 20 mA Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 120 DEGF ]

Electrical Characteristics


  • Force Load Cell Supply Voltage (VDC) : 12 - 230

Other


  • Protection Index : IP50

Product Type Features


  • Force Load Cell Sensor Type : Digital Display Meter

Signal Characteristics


  • Output Signal : 4 - 20 mA

Usage Conditions


  • Operating Temperature Range : 0 - 50 DEGC  [32 - 120 DEGF ]
Supplier's Site

Technical Specifications

  TE Connectivity
Product Category Force and Load Sensors
Product Number EM210-X-C00011
Product Name Force Load Cells
Output Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Force Load Cells - EFN30-200N-C20001 - TE Connectivity
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensor Elements - 20009605-30 - TE Connectivity
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Force Load Cells - EM905-X-C00036 - TE Connectivity
Specs
Output Analog Current; Analog Voltage
Device Sensor Element / Chip
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Force Load Cells - EFN30-500KN-C20002 - TE Connectivity
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details