Stock Drive Products & Sterling Instrument - SDP/SI Datasheets for Washers
Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure.
Washers: Learn more
Product Name | Notes |
---|---|
#0 Screw Size, 0.062" Inside Diameter, 0.137" Outside Diameter, 0.017" Material Thick alloy steel Split Washer | |
#0 Screw Size, 0.062" Inside Diameter, 0.137"outside Diameter, 0.017" Thick Stainless Steel Split lock washer | |
#10 Screw Size, 0.2" Inside Diameter, 0.334" Outside Diameter, 0.047" Material Thick alloy steel Split Washer | |
#10 Screw Size, 0.2" Inside Diameter, 0.334"outside Diameter, 0.047" Thick Stainless Steel Split lock washer | |
#2 Screw Size, 0.094" Inside Diameter, 0.172" Outside Diameter, 0.02" Material Thick alloy steel Split Washer | |
#2 Screw Size, 0.094" Inside Diameter, 0.172"outside Diameter, 0.02" Thick Stainless Steel Split lock washer | |
#4 Screw Size, 0.12" Inside Diameter, 0.209" Outside Diameter, 0.025" Material Thick alloy steel Split Washer | |
#4 Screw Size, 0.12" Inside Diameter, 0.209"outside Diameter, 0.025" Thick Stainless Steel Split lock washer | |
#6 Screw Size, 0.148" Inside Diameter, 0.25" Outside Diameter, 0.031" Material Thick alloy steel Split Washer | |
#6 Screw Size, 0.148" Inside Diameter, 0.25"outside Diameter, 0.031" Thick Stainless Steel Split lock washer | |
#8 Screw Size, 0.174" Inside Diameter, 0.293" Outside Diameter, 0.04" Material Thick alloy steel Split Washer | |
#8 Screw Size, 0.174" Inside Diameter, 0.293"outside Diameter, 0.04" Thick Stainless Steel Split lock washer | |
0.093 I.D., 0.187 O.D., 302 Stainless Steel Belleville Spring Washer | |
0.093 I.D., 0.187 O.D., C1095 Spring Steel Belleville Spring Washer | |
0.125 I.D., 0.25 O.D., 302 Stainless Steel Belleville Spring Washer | |
0.125 I.D., 0.25 O.D., C1095 Spring Steel Belleville Spring Washer | |
0.156 I.D., 0.312 O.D., 302 Spring Steel Belleville Spring Washer | |
0.156 I.D., 0.312 O.D., 302 Stainless Steel Belleville Spring Washer | |
0.19 I.D., 0.375 O.D., 302 Stainless Steel Belleville Spring Washer | |
0.19 I.D., 0.375 O.D., C1095 Spring Steel Belleville Spring Washer | |
0.25" Bore, Thick & Rugged M250® Polymer Thrust Washers | |
0.255 I.D., 0.5 O.D., 302 Stainless Steel Belleville Spring Washer | |
0.255 I.D., 0.5 O.D., C1095 Spring Steel Belleville Spring Washer | |
0.265" I.D., 0.367" O.D. X 0.006" Thick Stainless Steel Wave Spring Washer | |
0.3125" Bore, Thick & Rugged M250® Polymer Thrust Washers | |
0.317 I.D., 0.625 O.D., 302 Stainless Steel Belleville Spring Washer | |
0.317 I.D., 0.625 O.D., C1095 Spring Steel Belleville Spring Washer | |
0.35" I.D., 0.492" O.D. X 0.007" Thick Stainless Steel Wave Spring Washer | |
0.375" Bore, Thick & Rugged M250® Polymer Thrust Washers | |
0.38 I.D., 0.75 O.D., 302 Stainless Steel Belleville Spring Washer | |
0.38 I.D., 0.75 O.D., C1095 Spring Steel Belleville Spring Washer | |
0.44" I.D., 0.618" O.D. X 0.008" Thick Stainless Steel Wave Spring Washer | |
0.5" Bore, Thick & Rugged M250® Polymer Thrust Washers | |
0.505 I.D., 1 O.D., 302 Stainless Steel Belleville Spring Washer | |
0.505 I.D., 1 O.D., C1095 Spring Steel Belleville Spring Washer | |
0.531" I.D., 0.734" O.D. X 0.009" Thick Stainless Steel Wave Spring Washer | |
0.625" Bore, Thick & Rugged M250® Polymer Thrust Washers | |
0.63 I.D., 1.25 O.D., 302 Stainless Steel Belleville Spring Washer | |
0.63 I.D., 1.25 O.D., C1095 Spring Steel Belleville Spring Washer | |
0.65" I.D., 0.855" O.D. X 0.01" Thick Stainless Steel Wave Spring Washer | |
0.75 I.D., 1.5 O.D., C1095 Spring Steel Belleville Spring Washer | |
0.75 I.D., 1.5 O.D., C1095 Stainless Steel Belleville Spring Washer | |
0.75" Bore, Thick & Rugged M250® Polymer Thrust Washers | |
0.856" I.D., 1.102" O.D. X 0.012" Thick Stainless Steel Wave Spring Washer | |
1" Bore, Thick & Rugged M250® Polymer Thrust Washers | |
1.25" Bore, Thick & Rugged M250® Polymer Thrust Washers | |
1.5" Bore, Thick & Rugged M250® Polymer Thrust Washers | |
1/4 Screw Size, 0.26" Inside Diameter, 0.487" Outside Diameter, 0.062" Material Thick alloy steel Split Washer | |
1/4 Screw Size, 0.26" Inside Diameter, 0.487"outside Diameter, 0.062" Thick Stainless Steel Split lock washer | |
10 mm Bore, General Purpose G300® Polymer Thrust Washers | |
10 mm Bore, with operating Temperature range of -100°C to 250°CT500® Polymer Thrust Washers | |
12 mm Bore, General Purpose G300® Polymer Thrust Washers | |
12 mm Bore, with operating Temperature range of -100°C to 250°CT500® Polymer Thrust Washers | |
14 mm Bore, with operating Temperature range of -100°C to 250°CT500® Polymer Thrust Washers | |
15 mm Bore, General Purpose G300® Polymer Thrust Washers | |
15 mm Bore, with operating Temperature range of -100°C to 250°CT500® Polymer Thrust Washers | |
16 mm Bore, with operating Temperature range of -100°C to 250°CT500® Polymer Thrust Washers | |
18 mm Bore, General Purpose G300® Polymer Thrust Washers | |
18 mm Bore, with operating Temperature range of -100°C to 250°CT500® Polymer Thrust Washers | |
20 mm Bore, General Purpose G300® Polymer Thrust Washers | |
20 mm Bore, with operating Temperature range of -100°C to 250°CT500® Polymer Thrust Washers | |
22 mm Bore, with operating Temperature range of -100°C to 250°CT500® Polymer Thrust Washers | |
24 mm Bore, with operating Temperature range of -100°C to 250°CT500® Polymer Thrust Washers | |
26 mm Bore, with operating Temperature range of -100°C to 250°CT500® Polymer Thrust Washers | |
28 mm Bore, with operating Temperature range of -100°C to 250°CT500® Polymer Thrust Washers | |
3/8 Screw Size, 0.385" Inside Diameter, 0.68" Outside Diameter, 0.094" Material Thick alloy steel Split Washer | |
3/8 Screw Size, 0.385" Inside Diameter, 0.68"outside Diameter, 0.094" Thick Stainless Steel Split lock washer | |
301 Stainless Steel Washer, 0.245" (OD)., 0.006" Thick, For (#)5 Screws | |
301 Stainless Steel Washer, 0.27" (OD)., 0.0045" Thick, For (#)6 Screws | |
301 Stainless Steel Washer, 0.27" (OD)., 0.007" Thick, For (#)6 Screws | |
301 Stainless Steel Washer, 0.322" (OD)., 0.005" Thick, For (#)8 Screws | |
301 Stainless Steel Washer, 0.322" (OD)., 0.0075" Thick, For (#)8 Screws | |
301 Stainless Steel Washer, 0.37" (OD)., 0.006" Thick, For (#)10 Screws | |
301 Stainless Steel Washer, 0.37" (OD)., 0.009" Thick, For (#)10 Screws | |
301 Stainless Steel Washer, 0.423" (OD)., 0.01" Thick, For (#)12 Screws | |
301 Stainless Steel Washer, 0.49" (OD)., 0.0075" Thick, For (#)1/4 Screws | |
301 Stainless Steel Washer, 0.612" (OD)., 0.009" Thick, For (#)5/16 Screws | |
301 Stainless Steel Washer, 0.612" (OD)., 0.013" Thick, For (#)5/16 Screws | |
301 Stainless Steel Washer, 0.735" (OD)., 0.011" Thick, For (#)3/8 Screws | |
301 Stainless Steel Washer, 0.735" (OD)., 0.016" Thick, For (#)3/8 Screws | |
301 Stainless Steel Washer, 0.857" (OD)., 0.018" Thick, For (#)7/16 Screws | |
301 Stainless Steel Washer, 0.98" (OD)., 0.021" Thick, For (#)1/2 Screws | |
32 mm Bore, with operating Temperature range of -100°C to 250°CT500® Polymer Thrust Washers | |
38 mm Bore, with operating Temperature range of -100°C to 250°CT500® Polymer Thrust Washers | |
42 mm Bore, with operating Temperature range of -100°C to 250°CT500® Polymer Thrust Washers | |
48 mm Bore, with operating Temperature range of -100°C to 250°CT500® Polymer Thrust Washers | |
5 mm Bore, General Purpose G300® Polymer Thrust Washers | |
5/16 Screw Size, 0.322" Inside Diameter, 0.583" Outside Diameter, 0.078" Material Thick alloy steel Split Washer | |
5/16 Screw Size, 0.322" Inside Diameter, 0.583"outside Diameter, 0.078" Thick Stainless Steel Split lock washer | |
52 mm Bore, with operating Temperature range of -100°C to 250°CT500® Polymer Thrust Washers | |
6 mm Bore, General Purpose G300® Polymer Thrust Washers | |
6 mm Bore, High-Temperature T500® Polymer Thrust Washers | |
62 mm Bore, with operating Temperature range of -100°C to 250°CT500® Polymer Thrust Washers | |
7 mm Bore, General Purpose G300® Polymer Thrust Washers | |
8 mm Bore, General Purpose G300® Polymer Thrust Washers | |
8 mm Bore, High-Temperature T500® Polymer Thrust Washers | |
Countersunk Finishing Washer, #10 Screw Size, 0.191in. Inside Diameter, 0.58in. Outside Diameter, 0.152in. Thick. Material - Nylon (Zytel 101). | |
Countersunk Finishing Washer, #6 Screw Size, 0.143in. Inside Diameter, 0.437in. Outside Diameter, 0.1in. Thick. Material - Nylon (Zytel 101). | |
Countersunk Finishing Washer, #8 Screw Size, 0.171in. Inside Diameter, 0.515in. Outside Diameter, 0.115in. Thick. Material - Nylon (Zytel 101). | |
Countersunk Finishing Washer, 1/4 Screw Size, 0.251in. Inside Diameter, 0.683in. Outside Diameter, 0.183in. Thick. Material - Nylon (Zytel 101). | |
Curved Spring Washer, 10.5mm Inside Diameter, 18mm Outside Diameter, M10 Screw Size, Material- Spring Steel HRC 43-50. | |
Curved Spring Washer, 2.2mm Inside Diameter, 4.5mm Outside Diameter, M2 Screw Size, Material- Spring Steel HRC 43-50. | |
Curved Spring Washer, 2.8mm Inside Diameter, 5.5mm Outside Diameter, M2.5 Screw Size, Material- Spring Steel HRC 43-50. | |
Curved Spring Washer, 3.2mm Inside Diameter, 6mm Outside Diameter, M3 Screw Size, Material- Spring Steel HRC 43-50. | |
Curved Spring Washer, 4.3mm Inside Diameter, 8mm Outside Diameter, M4 Screw Size, Material- Spring Steel HRC 43-50. | |
Curved Spring Washer, 5.3mm Inside Diameter, 10mm Outside Diameter, M5 Screw Size, Material- Spring Steel HRC 43-50. | |
Curved Spring Washer, 6.4mm Inside Diameter, 11mm Outside Diameter, M6 Screw Size, Material- Spring Steel HRC 43-50. | |
Curved Spring Washer, 8.4mm Inside Diameter, 15mm Outside Diameter, M8 Screw Size, Material- Spring Steel HRC 43-50. | |
External Lock Washer, #10 Screw Size, 0.40625in. Outside Diameter, .022in. Thick, Material- Stainless Steel. | |
External Lock Washer, #4 Screw Size, 0.25in. Outside Diameter, .016in. Thick, Material- Stainless Steel. | |
External Lock Washer, #6 Screw Size, 0.3125in. Outside Diameter, .020in. Thick, Material- Stainless Steel. | |
External Lock Washer, #8 Screw Size, 0.375in. Outside Diameter, .020in. Thick, Material- Stainless Steel. | |
External Lock Washer, 1/4 Screw Size, 0.5in. Outside Diameter, .025in. Thick, Material- Stainless Steel. | |
External Lock Washer, 3/8 Screw Size, 0.6875in. Outside Diameter, .036in. Thick, Material- Stainless Steel. | |
Internal Lock Washer, #10 Screw Size, 0.375in. Outside Diameter, .022in. Thick, Material- Stainless Steel. | |
Internal Lock Washer, #2 Screw Size, 0.1875in. Outside Diameter, .016in. Thick, Material- Stainless Steel. | |
Internal Lock Washer, #4 Screw Size, 0.234375in. Outside Diameter, .016in. Thick, Material- Stainless Steel. | |
Internal Lock Washer, #6 Screw Size, 0.28125in. Outside Diameter, .018in. Thick, Material- Stainless Steel. | |
Internal Lock Washer, #8 Screw Size, 0.328125in. Outside Diameter, 0.02in. Thick, Material- Stainless Steel. | |
Internal Lock Washer, 1/4 Screw Size, 0.46875in. Outside Diameter, .025in. Thick, Material- Stainless Steel. | |
Internal Lock Washer, 3/8 Screw Size, 0.5625in. Outside Diameter, .036in. Thick, Material- Stainless Steel. | |
Internal Lock Washer, 3/8 Screw Size, 0.6875in. Outside Diameter, .036in. Thick, Material- Stainless Steel. | |
Internal Lock Washer, 5/16 Screw Size, 0.59375in. Outside Diameter, .030in. Thick, Material- Stainless Steel. | |
M10 x 1.5 Thread, Carbon Steel, Interlock Fastener Washer | |
M12 x 1.75 Thread, Carbon Steel, Interlock Fastener Washer | |
M14 x 2 Thread, Carbon Steel, Interlock Fastener Washer | |
M16 x 2 Thread, Carbon Steel, Interlock Fastener Washer | |
M8 x 1.25 Thread, Carbon Steel, Interlock Fastener Washer | |
Molded Sholuder Washer, #10 Screw Size, .201in. Inside Diameter, .437in. Outside Diameter, .100in. Overall Width. Material- Nylon (Zytel 101). | |
Molded Sholuder Washer, #4 Screw Size, .122in. Inside Diameter, .281in. Outside Diameter, .080in. Overall Width. Material- Nylon (Zytel 101). | |
Molded Sholuder Washer, #6 Screw Size, .146in. Inside Diameter, .328in. Outside Diameter, .080in. Overall Width. Material- Nylon (Zytel 101). | |
Molded Sholuder Washer, #8 Screw Size, .174in. Inside Diameter, .375in. Outside Diameter, .100in. Overall Width. Material- Nylon (Zytel 101). | |
Molded Sholuder Washer, 1/4 Screw Size, .260in. Inside Diameter, .562in. Outside Diameter, .120in. Overall Width. Material- Nylon (Zytel 101). | |
Molded Sholuder Washer, 3/8 Screw Size, .385in. Inside Diameter, .750in. Outside Diameter, .120in. Overall Width. Material- Nylon (Zytel 101). | |
Spring Steel Split Lock Washers for M2 Screw, 2.1mm (ID), 4.4mm (OD) | |
Spring Steel Split Lock Washers for M2.5 Screw, 2.6mm (ID), 5.1mm (OD) | |
Spring Steel Split Lock Washers for M3 Screw, 3.1mm (ID), 5.6mm (OD) | |
Spring Steel Split Lock Washers for M3 Screw, 3.1mm (ID), 6.2mm (OD) | |
Spring Steel Split Lock Washers for M4 Screw, 4.1mm (ID), 7.6mm (OD) | |
Spring Steel Split Lock Washers for M4 Screw, 4.1mm (ID), 7mm (OD) | |
Spring Steel Split Lock Washers for M5 Screw, 5.1mm (ID), 8.8mm (OD) | |
Spring Steel Split Lock Washers for M5 Screw, 5.1mm (ID), 9.2mm (OD) | |
Spring Steel Split Lock Washers for M6 Screw, 6.1mm (ID), 11.8mm (OD) | |
Spring Steel Split Lock Washers for M6 Screw, 6.1mm (ID), 9.9mm (OD) | |
Spring Steel Split Lock Washers for M8 Screw, 7.1mm (ID), 14.8mm (OD) | |
Spring Steel Split Lock Washers for M8 Screw, 8.1mm (ID), 12.7mm (OD) | |
Spring Steel Washer, 0.322" (OD)., 0.005" Thick, For (#)8 Screws | |
Spring Steel Washer, 0.37" (OD)., 0.009" Thick, For (#)10 Screws | |
Spring Steel Washer, 0.49" (OD)., 0.011" Thick, For 1/4" Screws | |
Spring Steel Washer, 0.551" (OD)., 0.012" Thick, For 9/32" Screws | |
Spring Steel Washer, 0.612" (OD)., 0.013" Thick, For 5/16" Screws | |
Spring Steel Washer, 0.672" (OD)., 0.015" Thick, For 11/32" Screws | |
Spring Steel Washer, 0.735" (OD)., 0.011" Thick, For 3/8" Screws | |
Spring Steel Washer, 0.735" (OD)., 0.016" Thick, For 3/8" Screws | |
Spring Steel Washer, 0.857" (OD)., 0.018" Thick, For 7/16" Screws | |
Spring Steel Washer, 0.98" (OD)., 0.014" Thick, For 1/2" Screws | |
Spring Steel Washer, 0.98" (OD)., 0.021" Thick, For 1/2" Screws | |
Stainless Steel Split Lock Washers for M2 Screw, 2.1mm (ID), 4.4mm (OD) | |
Stainless Steel Split Lock Washers for M2.5 Screw, 2.6mm (ID), 5.1mm(OD) | |
Stainless Steel Split Lock Washers for M3 Screw, 3.1mm (ID), 5.6mm (OD) | |
Stainless Steel Split Lock Washers for M3 Screw, 3.1mm (ID), 6.2mm (OD) | |
Stainless Steel Split Lock Washers for M4 Screw, 4.1mm (ID), 7.6mm (OD) | |
Stainless Steel Split Lock Washers for M4 Screw, 4.1mm (ID), 7mm (OD) | |
Stainless Steel Split Lock Washers for M5 Screw, 5.1mm (ID), 8.8mm (OD) | |
Stainless Steel Split Lock Washers for M5 Screw, 5.1mm (ID), 9.2mm (OD) | |
Stainless Steel Split Lock Washers for M6 Screw, 6.1mm (ID), 11.8mm (OD) | |
Stainless Steel Split Lock Washers for M6 Screw, 6.1mm (ID), 9.9mm (OD) | |
Stainless Steel Split Lock Washers for M8 Screw, 10.2mm (I.D.), 18.1mm (OD) | |
Stainless Steel Split Lock Washers for M8 Screw, 12.2mm (I.D.), 21.1mm (OD) | |
Stainless Steel Split Lock Washers for M8 Screw, 7.1mm (ID), 14.8mm (OD) | |
Stainless Steel Split Lock Washers for M8 Screw, 8.1mm (ID), 12.7mm (OD) | |
Wave Spring Washer, 0.075" Inside Diameter,0.15" Outside Diameter, Size #0 Screw Material :Beryllium Copper | |
Wave Spring Washer, 0.075" Inside Diameter,0.15" Outside Diameter, Size #0 Screw Material :Stainless Steel | |
Wave Spring Washer, 0.095" Inside Diameter,0.206" Outside Diameter, Size #2 Screw Material :Beryllium Copper | |
Wave Spring Washer, 0.095" Inside Diameter,0.206" Outside Diameter, Size #2 Screw Material :Stainless Steel | |
Wave Spring Washer, 0.125" Inside Diameter,0.25" Outside Diameter, Size #4 Screw Material :Beryllium Copper | |
Wave Spring Washer, 0.125" Inside Diameter,0.25" Outside Diameter, Size #4 Screw Material :Stainless Steel | |
Wave Spring Washer, 0.134" Inside Diameter,0.265" Outside Diameter, Size #5 Screw Material :Beryllium Copper | |
Wave Spring Washer, 0.134" Inside Diameter,0.265" Outside Diameter, Size #5 Screw Material :Stainless Steel | |
Wave Spring Washer, 0.152" Inside Diameter,0.3" Outside Diameter, Size #6 Screw Material :Beryllium Copper | |
Wave Spring Washer, 0.152" Inside Diameter,0.3" Outside Diameter, Size #6 Screw Material :Stainless Steel | |
Wave Spring Washer, 0.176" Inside Diameter,0.34" Outside Diameter, Size #8 Screw Material :Beryllium Copper | |
Wave Spring Washer, 0.176" Inside Diameter,0.34" Outside Diameter, Size #8 Screw Material :Stainless Steel | |
Wave Spring Washer, 0.203" Inside Diameter,0.375" Outside Diameter, Size #10 Screw Material :Beryllium Copper | |
Wave Spring Washer, 0.203" Inside Diameter,0.375" Outside Diameter, Size #10 Screw Material :Stainless Steel | |
Wave Spring Washer, 0.266" Inside Diameter,0.5" Outside Diameter, !/4" Screw Material :Beryllium Copper | |
Wave Spring Washer, 0.266" Inside Diameter,0.5" Outside Diameter, 1/4" Screw Material :Stainless Steel | |
Wave Spring Washer, 0.332" Inside Diameter,0.6" Outside Diameter, 5/16 Screw Material :Stainless Steel | |
Wave Spring Washer, 0.332" Inside Diameter,0.6" Outside Diameter, 5/16" Screw Material :Beryllium Copper | |
Wave Spring Washer, 0.406" Inside Diameter,0.7" Outside Diameter, 3/8" Screw Material :Beryllium Copper | |
Wave Spring Washer, 0.406" Inside Diameter,0.7" Outside Diameter, 3/8" Screw Material :Stainless Steel | |
Wave Spring Washer, 0.531" Inside Diameter,0.95" Outside Diameter, 1/2" Screw Material :Beryllium Copper | |
Wave Spring Washer, 0.531" Inside Diameter,0.95" Outside Diameter, 1/2" Screw Material :Stainless Steel | |
Wave Spring Washers, 10.5mm Inside Diameter, 19.6mm Outside Diameter, M10 Screw Size, Material- Beryllium Cooper. | |
Wave Spring Washers, 10.5mm Inside Diameter, 19.6mm Outside Diameter, M10 Screw Size, Material- Stainless Steel. | |
Wave Spring Washers, 10.5mm Inside Diameter, 21mm Outside Diameter, M10 Screw Size, Material- Spring Steel HRC 43-50. | |
Wave Spring Washers, 13mm Inside Diameter, 22mm Outside Diameter, M12 Screw Size, Material- Beryllium Cooper. | |
Wave Spring Washers, 13mm Inside Diameter, 22mm Outside Diameter, M12 Screw Size, Material- Stainless Steel. | |
Wave Spring Washers, 13mm Inside Diameter, 24mm Outside Diameter, M12 Screw Size, Material- Spring Steel HRC 43-50. | |
Wave Spring Washers, 17mm Inside Diameter, 27.8mm Outside Diameter, M16 Screw Size, Material- Beryllium Cooper. | |
Wave Spring Washers, 17mm Inside Diameter, 27.8mm Outside Diameter, M16 Screw Size, Material- Stainless Steel. | |
Wave Spring Washers, 17mm Inside Diameter, 30mm Outside Diameter, M16 Screw Size, Material- Spring Steel HRC 43-50. | |
Wave Spring Washers, 2.2mm Inside Diameter, 4.6mm Outside Diameter, M2 Screw Size, Material- Beryllium Cooper. | |
Wave Spring Washers, 2.2mm Inside Diameter, 4.6mm Outside Diameter, M2 Screw Size, Material- Stainless Steel. | |
Wave Spring Washers, 2.7mm Inside Diameter, 5.8mm Outside Diameter, M2.5 Screw Size, Material- Beryllium Cooper. | |
Wave Spring Washers, 2.7mm Inside Diameter, 5.8mm Outside Diameter, M2.5 Screw Size, Material- Stainless Steel. | |
Wave Spring Washers, 21mm Inside Diameter, 36mm Outside Diameter, M20 Screw Size, Material- Spring Steel HRC 43-50. | |
Wave Spring Washers, 25mm Inside Diameter, 44mm Outside Diameter, M24 Screw Size, Material- Spring Steel HRC 43-50. | |
Wave Spring Washers, 3.2mm Inside Diameter, 6.4mm Outside Diameter, M3 Screw Size, Material- Beryllium Cooper. | |
Wave Spring Washers, 3.2mm Inside Diameter, 6.4mm Outside Diameter, M3 Screw Size, Material- Stainless Steel. | |
Wave Spring Washers, 3.2mm Inside Diameter, 8mm Outside Diameter, M3 Screw Size, Material- Spring Steel HRC 43-50. | |
Wave Spring Washers, 4.3mm Inside Diameter, 8.1mm Outside Diameter, M4 Screw Size, Material- Beryllium Cooper. | |
Wave Spring Washers, 4.3mm Inside Diameter, 8.1mm Outside Diameter, M4 Screw Size, Material- Stainless Steel. | |
Wave Spring Washers, 4.3mm Inside Diameter, 9mm Outside Diameter, M4 Screw Size, Material- Spring Steel HRC 43-50. | |
Wave Spring Washers, 5.3mm Inside Diameter, 11mm Outside Diameter, M5 Screw Size, Material- Spring Steel HRC 43-50. | |
Wave Spring Washers, 5.3mm Inside Diameter, 9.2mm Outside Diameter, M5 Screw Size, Material- Beryllium Cooper. | |
Wave Spring Washers, 5.3mm Inside Diameter, 9.2mm Outside Diameter, M5 Screw Size, Material- Stainless Steel. | |
Wave Spring Washers, 6.4mm Inside Diameter, 11.5mm Outside Diameter, M6 Screw Size, Material- Beryllium Cooper. | |
Wave Spring Washers, 6.4mm Inside Diameter, 11.5mm Outside Diameter, M6 Screw Size, Material- Stainless Steel. | |
Wave Spring Washers, 6.4mm Inside Diameter, 12mm Outside Diameter, M6 Screw Size, Material- Spring Steel HRC 43-50. | |
Wave Spring Washers, 8.4mm Inside Diameter, 15mm Outside Diameter, M8 Screw Size, Material- Beryllium Cooper. | |
Wave Spring Washers, 8.4mm Inside Diameter, 15mm Outside Diameter, M8 Screw Size, Material- Spring Steel HRC 43-50. | |
Wave Spring Washers, 8.4mm Inside Diameter, 15mm Outside Diameter, M8 Screw Size, Material- Stainless Steel. |