CMH Manufacturing Co. Datasheets for Casting Machines
Casters and casting machines handle and process molten metals, alloys, and materials to form a net shape, near-net shape, or continuous stock shape. Variations include die casting machines, vacuum casting machines, continuous or strand casting machines, and ingot casting machines.
Casting Machines: Learn more
Product Name | Notes |
---|---|
Features Low maintenance due to few moving parts, heavy duty, rugged, and dependable. Center line ram pressure. Twin cushioned tilt cylinders provide a smooth tilting motion from start to stop. | |
Features Low maintenance due to few moving parts, heavy duty, rugged, and dependable. Frame open on 3 sides, plus front and bottom, to facilitate use of core pulls in 5... | |
Features Low maintenance due to few moving parts, heavy duty, rugged, and dependable. Unique design allows the mold to be poured while the parting line is perpendicular to the floor. | |
Gravity Die Casting Machine Low maintenance due to few moving parts, heavy duty, rugged, and dependable. Frame open on 3 sides, plus front and bottom, to facilitate use of core... | |
Roll-over design utilizes smaller floor footprint and allows pouring and ejection at different work stations, facilitation in line work flow. Low maintenance due to few moving parts, heavy duty, rugged,... | |
Low maintenance due to few moving parts, heavy duty, rugged, and dependable. Frame open on 3 sides, plus front and bottom, to facilitate use of core pulls in 5 directions. | |
Low maintenance due to few moving parts, heavy duty, rugged, and dependable. Unique design allows the mold to be poured while the parting line is perpendicular to the floor. The... |