Low maintenance due to few moving parts, heavy duty, rugged, and dependable.
Unique design allows the mold to be poured while the parting line is perpendicular to the floor. The Machine tilts the mold so that the parting line is parallel to the floor for solidification and ejection.
Cushioned tilt cylinder provides a smooth tilting motion from start to stop.
Twin ram cylinders provide a safety factor, as well as extra holding pressure and better clamping balance.
Integral lower eject is included.
Clamping pressure
47,130 lbs.
(27,378 kg.)
Max. mold size
21 x 20 in.
(53.4 x 51 cm)
Max. mold weight
900 lbs
(409 kg.)
Ram stroke
28 in.
(71.1cm)
Daylight opening
17.50 in
(44.5 cm)
Pressure height center
4.25 in.
(10.8 cm)
Machine weight
4,500 lbs
(2,041 kg.)
Tilt speed
7 sec.
Low maintenance due to few moving parts, heavy duty, rugged, and dependable.
Unique design allows the mold to be poured while the parting line is perpendicular to the floor. The Machine tilts the mold so that the parting line is parallel to the floor for solidification and ejection.
Cushioned tilt cylinder provides a smooth tilting motion from start to stop.
Twin ram cylinders provide a safety factor, as well as extra holding pressure and better clamping balance.