CMH Manufacturing Co. Datasheets for Hydraulic Power Units
Hydraulic power units provide pressurized flow to hydraulic motors, cylinders, and other components.
Hydraulic Power Units: Learn more
| Product Name | Notes |
|---|---|
| Hall custom Hydraulic power units can de designed to fit your needs, regardless of size. Multi-pumps units are also available | |
| Hall hydraulic power units are designed to operate each of our Permanent Mold Casting Machines with optional accessories in manual or automatic mode. Timing for pouring and cooling are controlled... | |
| Hall power units are designed to operate each of our Permanent Mold Casting Machines with optional accessories in manual or automatic mode. Timing for pouring and cooling are controlled for... | |
| Manual valves are 3-position, detent , and lever operated. Automatic valves are solenoid, 3-position, and manifold mounted. Easy access spin-on filters provides quick replacement. Total pumping unit is mounted on... | |
| The Hall programmable tilt system is designed for applications that require variable tilt rates. Variable tilt rates can increase your profitability by: Improving Yield Improving Metal Flow Reducing Air Entrainment... |