CMH Manufacturing Co. Datasheets for Foundry Equipment and Supplies
Foundry equipment and foundry supplies used in die casting, investment casting and other metal casting operations.
Foundry Equipment and Supplies: Learn more
| Product Name | Notes |
|---|---|
| Hall casting catchers increase production while reducing operator load. They are a available as manual swing-in or fully automatic powered swing-in. The table height is optimized to allow the operator... | |
| In keeping with our continued commitment to meet the needs of our customers and offer accessories that lend efficiency and increase production rate, we have developed our robot casting catchers. | |
| Low maintenance due to few moving parts, heavy duty, rugged, and dependable. Center line ram pressure. Twin cushioned tilt cylinders provide a smooth tilting motion from start to stop. Twin... | |
| Produced for use with Rotary Table or individual machines, with or without power unit. Both styles use aluminum bronze vertical way bars. Linear ball bearings and 2.00" dia. induction hardened... | |
| Table Size Table length 114.5in (290.8cm) Table width 44in. (117.7cm) Table Stroke 70in. (177.8cm) Capacity (Max.) 400lbs. (181.4kg) Vertical Travel 44in (111.7cm) |