Mar Cor Purification Datasheets for Ion Exchange Equipment
Ion exchange equipment adjusts the ionic content of water.
Ion Exchange Equipment: Learn more
| Product Name | Notes |
|---|---|
| Mar Cor Purification offers the next generation USP high purity water system, the BioPure LSX. The base system is a compact centralized single pass hot water sanitizable RO-EDI system designed... | |
| The 2200L is designed to produce up to 1.5 US gpm (5.71 lpm) at 77°F (25°C) of pure water to a storage and delivery system that can pump up to... | |
| The 4400L is designed to produce up to 8 US gpm (30 lpm) at 41°F (5°C) of pure water to a storage and delivery system that can pump up to... | |
| The Biolab TAFS Series 1” Water Softening Systems are designed to remove calcium and magnesium ions from incoming water and replace them with soft sodium ions. Our complete system series... | |
| The EDI Series Electrodeionization System is a revolution in chemical-free deionization that is cost-effective for all flow rates. No regeneration chemicals are needed. No hazardous waste stream is produced. Operation... | |
| The Mar Cor Purification USPure system is a standard single skid design that includes pretreatment, Reverse Osmosis (RO) & Electrodeionization (EDI) on one integrated skid for fast installation & startup. | |
| The RODI Reverse Osmosis/Electrodeion ization systems are unique water purification systems that combine reverse osmosis and electro deionization in intergrated units. The RODI systems will produce high purity water low... | |
| The VPure 4400H is a value designed USP grade water system for use in bacteria controlled applications in the Life Science market. The base system is a compact centralized hot... |