Eriez Datasheets for Separators, Classifiers, and Screeners
Screeners, classifiers and separators are used to separate materials by particle size.
Separators, Classifiers, and Screeners: Learn more
Product Name | Notes |
---|---|
Eriez CrossFlow Separator is a highly efficient hydraulic classifier for the separation of material based on particle size, shape and/or density. This technology can also be used for desliming, counter-current... | |
Eriez Permanent Magnetic Drums are used to effectively recover tramp and fine iron from dry bulk materials. Available in a range of strengths and configurations, drums offer an ideal solution... | |
Eriez’ Drum Separators are setting industry standards. The newest advances in magnetic circuitry design, plus over a quarter of a century of experience with solid/liquid separation, are combined in Eriez... | |
Eriez’ Drum Separators remove both large and small pieces of iron contaminants from material processing lines. Powerful permanent magnets enable more efficient separation performance for a broader range of applications... | |
Eriez’ FinesSort® Metals Recovery System uses powerful magnetic components to recover valuable ferrous and nonferrous metals from the fines waste stream in scrap yards. This system not only reduces the... | |
Eriez’ Vibratory Screeners provide solutions to industry’s demand for dependable material separation at an affordable price. The wide range of models available allows selection of units for specific and unique... | |
Eriez' ProSort systems improve metal recovery from waste streams while operating at a fraction of the cost of air-powered metal separators. Ideal for scrap processors, the new airless ProSortII doubles... | |
Eriez' Stainless Steel Separator extracts stainless steel and weakly magnetic metals from Zurik and wire fractions sized 2" or smaller. In addition to being a valuable commodity, stainless steel can... | |
Features & Benefits: Detects and separates magnetic and non-magnetic metal contamination, even when encapsulated in the product Reduces expensive machinery failure and minimizes production downtime Ensures product quality Prevents customer... | |
Features & Benefits Detect and removes even the smallest metal particles from regrind and virgin material Reduces machine downtimes and costly repairs, providing a rapid return on investment Ensures constant... | |
In 1969, Eriez Magnetics patented both permanent magnetic and electromagnetic eddy current separators. Today, these powerful systems feature improved permanent magnetic circuits with rare earth magnetic material for stronger eddy... | |
MACSALAB Cone Blenders are designed for gentle mixing of dry, powdered and granular materials, specifically where cones are loaded and discharged after mixing at various locations within the manufacturing plant. | |
MACSALAB V-Blenders have been designed with the laboratory in mind. The V-shaped mixing chamber is of grade 304 Stainless Steel. Supports and stands are of Mild Steel (as in picture). | |
Positioned downstream of ferrous separation equipment Eriez’ new RCS Rougher, Cleaner, Scavenger nonferrous processing system employs three Eddy Current Separators in a specific sequence to produce a high-grade zorba while... | |
Shred1 from Eriez uses ballistics to efficiently separate iron-rich ferrous from much of the mixed metals post-drum magnet flow. This separator delivers two distinct fractions: a premium low-copper ferrous product... | |
The Eriez Dynamic Drum Separator (DDS) is ideally suited for separating fine iron from dry milled powders less than 100 micron. Typical materials include corundum, silicon carbide, quartz, glass, granites,... | |
The innovative PokerSort helps alleviate issues caused by long rod-like pieces typically over 24 inches in length, commonly referred to as pokers, that can damage downstream equipment in automobile and... | |
WHIMS are designed for high capacity, continuous removal or concentration of feebly magnetic materials. Typical applications include hematitic iron, rare earth minerals, industrial minerals and more. Features: Excellent performance on... |