Linx Technologies Datasheets for Antennas
Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| CHP Series Ceramic Chip Antennas Embedded Quarter-Wave Chips The tiny CHP Series is available at 868MHz, 916MHz or 2.45GHz. Its small size and surface-mount package make it easy to hide... | |
| CT Series Antennas Connectorized Half-Wave Dipoles The sleek CT Series features a weatherized jacket that protects the antenna from damage caused by rain, snow or other harsh weather conditions. The... | |
| DB1-LP Series High-Gain Multi-Band Antenna The DB1-LP Series antenna features multiple frequency bands at 824 – 960MHz, 1.71 – 2.17GHz and 2.40 – 2.48GHz. Its directional pattern and high gain... | |
| HDP Series Multi-Band Antennas Stick-On Half-Wave Dipoles with Horizontal Orientation HDP Series horizontal antennas stick to glass, plastic and other non-conductive surfaces. They feature multiple frequency bands at 824 – | |
| HE Series Helical Antennas Embedded Quarter-Wave Coils Embedded HE Series helical coil antennas are a good choice for cost-sensitive applications. They’re available at 315MHz, 418MHz, 433MHz and 916MHz in surface-mount... | |
| HWR Series Antennas Connectorized Quarter-Wave Monopoles or Half-Wave Dipoles with Articulating Bases The popular HWR Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. Each antenna has... | |
| JJB Series Embeddable Antennas Permanent-Mount Quarter-Wave Monopoles The JJB Series features a compact package that is suitable for direct board installation inside a product case. It’s available at 868MHz, 916MHz... | |
| LP Series Reduced-Height Antennas Permanent-Mount Quarter-Wave Monopoles The reduced-height LP Series is great for products that need a small, low-cost antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and... | |
| MHW Series Antennas Stick-On Half-Wave Dipoles MHW Series antennas stick to glass, plastic and other non-conductive surfaces. They feature two flexible shafts that protect the antenna from shock. Available in... | |
| OM Series High-Gain Antenna The 2.45GHz OM Series antenna provides reliable communication over long distances. Its omnidirectional pattern allows for more placement options than typical directional gain antennas. A weather-resistant... | |
| PMC Series Dual-Band Antenna Permanent-Mount Quarter-Wave Monopole The PMC Series covers the 868MHz and 916MHz frequency bands with a single antenna. Its base rotates 360°, which lets you reorient the... | |
| PML Series Antennas Permanent-Mount Half-Wave Dipoles PML Series antennas are available at 868MHz and 916MHz. Each antenna has a base that tilts 180°, which makes it easy to reorient the... | |
| RA Series Antennas Permanent-Mount Quarter-Wave Monopoles with Articulating Bases The low-cost RA Series is available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz. It features an articulating base that tilts 180° | |
| RAF Series Dual-Band Antennas Connectorized Half-Wave Dipoles with Articulating Bases The RAF Series features dual frequency bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz. Each antenna has a base... | |
| RAH Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RAH Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz,... | |
| RCL Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles or 1/2-Wave Dipoles The reduced-height RCL Series features a wide bandwidth and a right-angle connector. Its weatherized jacket protects the antenna from... | |
| RCS Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RCS Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz,... | |
| RCT Series Antennas Connectorized Half-Wave Dipoles with Articulating Bases The sleek RCT Series features a weatherized jacket that protects the antenna from damage caused by rain, snow and other harsh... | |
| RMS Series Dual-Band Antennas The RMS Series features dual frequency bands at 824 – 960MHz and 1.71 – 1.99GHz. It’s designed to mount through a hole in a metal surface... | |
| SP Series “Splatch” Antennas Embedded Quarter-Wave Chips The embedded SP Series “Splatch” is great for remote controls, pagers and other compact devices. It’s available at 315MHz, 403MHz, 418MHz, 433MHz, 458MHz,... | |
| UC Series GPS Antenna The UC Series GPS antenna features high gain and a weatherized package. It’s a great choice for applications in telematics, navigation and fleet management. The antenna... | |
| VDP Series Multi-Band Antennas Stick-On Half-Wave Dipoles with Vertical Orientation VDP Series vertical antennas stick to glass, plastic and other non-conductive surfaces. They feature multiple frequency bands at 824 – | |
| Covering both GPS and GLONASS frequencies,The high-performance SH2 Series GPS antennascombine superior performance and low powerconsumption. They are designed to survive theweather with an IP66 rating and UV stabilizedplastic and... | |
| Designed for outdoor, rough environments, the ID Series antenna is devised to survive in extreme temperature ranges, harsh UV conditions and has been tested and certified for Ingress Protection (IP)... | |
| ELE Series antenna elements pair with MAG Series magnetic bases for secure attachment to vehicles or other metal surfaces. They're available in single- and dual-band styles with frequencies from 824MHz... | |
| Expanding the popular and proprietary Linx WRT line, the dual-band WiFi WRT antenna supports legacy 2.4 GHz WiFi and newer 5.8 GHz band applications, in a single, compact antenna. The... | |
| The 2.45GHz PN Series panel antenna is a great choice for directional applications requiring long range a reliable link. The antenna’s 16dBi gain allows it to outperform typical Yagis. A... | |
| The futuristic-looking RMT Series features dual frequency bands at 860 – 960MHz and 1.71 – 1.88GHz. It’s designed to mount through a hole in a metal surface such as a... | |
| The HD Series is tough and compact. Its reduced height and heavy-duty protective jacket make it an excellent choice for applications in that require a high degree of durability. It’s... | |
| The JJB-HT Series features a compact, reflow-compatible package that is suitable for direct board installation inside a product case. It’s available at 868MHz and 916MHz. A through-hole lead lets you... | |
| The MicroSplatch™ embedded antenna is perfect for remote controls, pagers and compact data transmission devices. It is available in the 403MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.4GHz bands. The antenna's... | |
| The OC Series has more gain than standard whips. It features an articulating base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better... | |
| The OM-DW Series operates at multiple frequency bands (860 – 960MHz, 1.70 – 2.00GHz, 2.40 – 2.48GHz, 3.40 – 3.60GHz and 5.72 – 5.88GHz). The antenna mounts through a hole... | |
| The popular CW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather... | |
| The popular HW Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. The antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector. Consistent:... | |
| The popular PW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather... | |
| The RAF Series features dual frequency bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy... | |
| The reduced-height RH Series is great for products that need a small antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna has a weatherized jacket that... | |
| The RMS Series features dual frequency bands at 824 – 960MHz and 1.71 – 1.99GHz. It’s designed to mount through a hole in a metal surface such as a vehicle... | |
| The SH Series GPS antenna features high gain, flexible input voltage, a weatherized package and electrical protection features. It’s a great choice for applications in telematics, navigation and fleet management. | |
| The WRT Series is compact and tamper-resistant. It’s designed for applications such as vending machines and traffic equipment where the physical security of the antenna is important. The antenna mounts... | |
| The WRT-MON Series is compact and tamper-resistant. It’s designed for applications such as vending machines and traffic equipment where the physical security of the antenna is important. Compared to the... |
| Next >> |