BINDER Inc. Datasheets for Incubators
Incubators are used in biological experiments to allow growth of organisms in optimal conditions of temperature, carbon dioxide and humidity.
Incubators: Learn more
Product Name | Notes |
---|---|
APT.line™ preheating chamber technology with Peltier cooling system and tubular heater Electronically controlled temperature range 4 °C to 100 °C (39.2 °F to 212 °F) BINDER controller with monochrome 5.7... | |
Electronically controlled APT.line™ preheating chamber and patented DCT™ refrigeration system assuring temperature accuracy and reproducible results in both heating and cooling situations Temperature range -5 °C to 100 °C MP... | |
Electronically controlled APT.line™ preheating chamber and patented DCT™ refrigeration system assuring temperature accuracy and reproducible results in both heating and cooling situations Temperature range 0 °C to 100 °C MP... | |
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C above room temperature to 100 °C Digital temperature setting with an accuracy of a... | |
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C above room temperature to 100 °C DS control with integrated timer 0 to 99... | |
Temperature range 30 °C (86 °F) up to 70 °C (158 °F) Mechanical control Hydro-mechanical thermostat Optional independent temperature safety device class 1 (DIN 12880) Inner glass door 2 chrome-plated... |