Dickow Pump Company, Inc. Datasheets for Magnetic Drive Pumps

Magnetic drive pumps are sealless pumps that use a coaxial magnetic coupling to transmit torque to an impeller. A standard electric motor drives a set of permanent magnets that are mounted on a carrier or drive assembly.
Magnetic Drive Pumps: Learn more

Product Name Notes
General The TPM sealless mag-drive turbine pumps offer high differential pressures at relatively low flow rates. Through the use of a VFD, to adjust the speed of the pump, the...
General Magnetic coupled DICKOW-Pumps of series NMR are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. The NMR are designed for the chemical...
General Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Applications The magnetic driven NMW/PRMW-pumps are...
General The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. The side-channel pump with its high differential head has the advantage of operating...
Field of application The side-channel pumps are self-priming and operate more economically (better efficiency) than normal centrifugal pumps, when handling low flows and high heads. Due to these facts, the...
General Magnetic coupled DICKOW-Pumps of series NMB/NML are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Applications Magnetic driven NM-pumps are designed to...
General Magnetic coupled DICKOW-pumps of the series PRM according to API 685 are heavy duty sealless pumps. The containment shell forms a closed system to separate the pumped liquid from...
General The DICKOW pump series KM are sealless centrifugal pumps. The static containment shell forms a closed system with hermetically sealed liquid end. Model AMB pumps match ANSI casing dimensions.
The DICKOW® submersible mag-drive pump, type NMT, for the chemical industry is a vertical pump with separate discharge pipe. The maximum capacity goes up to 700 m³/h. Higher capacities are...
The GML/GMB mag-drive gear pumps combine the expertise of the Tuthill GlobalGear with Dickow’s magnetic coupling design to offer superior reliability for the most concerning applications. Due to the hermetically...