Dickow Pump Company, Inc. Datasheets for Chemical Pumps
Chemical pumps are designed for applications requiring greater reliability and durability than conventional pumps.
Chemical Pumps: Learn more
| Product Name | Notes |
|---|---|
| General Magnetic coupled DICKOW-Pumps of series HZSM/HZSMA are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. The properties of the integrated side channel... | |
| General Magnetic coupled DICKOW-Pumps of series NMR are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. The NMR are designed for the chemical... | |
| General The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. The side-channel pump with its high differential head has the advantage of operating... | |
| Field of application The side-channel pumps are self-priming and operate more economically (better efficiency) than normal centrifugal pumps, when handling low flows and high heads. Due to these facts, the... | |
| General Magnetic coupled DICKOW-Pumps of series NMB/NML are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Applications Magnetic driven NM-pumps are designed to... | |
| General Magnetic coupled DICKOW-pumps of the series PRM according to API 685 are heavy duty sealless pumps. The containment shell forms a closed system to separate the pumped liquid from... | |
| General The DICKOW® submersible pump, type NCT, for the chemical industry is a vertical pump with separate discharge pipe. The maximum capacity goes up to 700 m³/h. Higher capacities are... | |
| GENERAL The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. /... | |
| The DICKOW® medium duty pump is designed for handling liquids in the chemical and petrochemical industry, in refineries, for heat transfer liquids etc. Dimensions and performance range are developed in... | |
| The DICKOW® submersible mag-drive pump, type NMT, for the chemical industry is a vertical pump with separate discharge pipe. The maximum capacity goes up to 700 m³/h. Higher capacities are... | |
| The DICKOW-pump, type SC, is a one or multi-stage, self-priming horizontal side-channel pump. The side-channel pump with its high differential head - also at low speed - has the advantage... |