Dickow Pump Company, Inc. Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| General The TPM sealless mag-drive turbine pumps offer high differential pressures at relatively low flow rates. Through the use of a VFD, to adjust the speed of the pump, the... | |
| General Magnetic coupled DICKOW-Pumps of series HZSM/HZSMA are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. The properties of the integrated side channel... | |
| General Magnetic coupled DICKOW-Pumps of series NMR are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. The NMR are designed for the chemical... | |
| General Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Applications The magnetic driven NMW/PRMW-pumps are... | |
| General The Dickow HZS/HZSA pumps are designed with volatile liquids in mind. These multi-stage centrifugal mechanically sealed pumps have one side channel impeller that allows for the handling of entrained... | |
| General The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. The side-channel pump with its high differential head has the advantage of operating... | |
| Dickow NHX hot water circulation pumps have been developed for medium and large size heating plants, for calendars, presses, large buildings and similar applications which require temperatures > 140 °C... | |
| DICKOW®-pumps of series HZMR are sealless multistage horizontal centrifugal pumps, driven by a synchronous permanent magnetic coupling. The containment shell is sealed by a confined gasket and separates the pumped... | |
| Field of application The side-channel pumps are self-priming and operate more economically (better efficiency) than normal centrifugal pumps, when handling low flows and high heads. Due to these facts, the... | |
| Function / Advantages The MAG-SAFE is developed and designed for monitoring DICKOW sealless pumps and preventing serious pump failures. The MAG-SAFE system is patented, Pat.No. 0610562. The Ni-thermocouple wire is... | |
| General, field of application The DICKOW® vertical submersible long shaft pump is a one or multistage centrifugal pump. The performance range covers capacities up to 500 m³/h (2200 US gpm)... | |
| General Magnetic coupled DICKOW-Pumps of series NMB/NML are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Applications Magnetic driven NM-pumps are designed to... | |
| General Magnetic coupled DICKOW-pumps of the series PRM according to API 685 are heavy duty sealless pumps. The containment shell forms a closed system to separate the pumped liquid from... | |
| General The DICKOW pump series KM are sealless centrifugal pumps. The static containment shell forms a closed system with hermetically sealed liquid end. Model AMB pumps match ANSI casing dimensions. | |
| General The DICKOW® submersible pump, type NCT, for the chemical industry is a vertical pump with separate discharge pipe. The maximum capacity goes up to 700 m³/h. Higher capacities are... | |
| GENERAL The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. /... | |
| General The DICKOW-Standard pumps, series NKXs according to EN 733, are designed as centrifugal pumps of light duty for handling heat transfer media. Dimensions and performance range comply with the... | |
| The Dickow HZS/HZSA pumps are designed with volatile liquids in mind. These multi-stage centrifugal mechanically sealed pumps have one side channel impeller that allows for the handling of entrained vapors... | |
| The Dickow WPC 831T was specifically designed for tanker truck unloading applications. The compact single-stage side channel is ideal for the tight space constraints of tanker trucks. Once the WPC... | |
| The DICKOW® medium duty pump is designed for handling liquids in the chemical and petrochemical industry, in refineries, for heat transfer liquids etc. Dimensions and performance range are developed in... | |
| The DICKOW® submersible mag-drive pump, type NMT, for the chemical industry is a vertical pump with separate discharge pipe. The maximum capacity goes up to 700 m³/h. Higher capacities are... | |
| The DICKOW-pump, type SC, is a one or multi-stage, self-priming horizontal side-channel pump. The side-channel pump with its high differential head - also at low speed - has the advantage... | |
| The GML/GMB mag-drive gear pumps combine the expertise of the Tuthill GlobalGear with Dickow’s magnetic coupling design to offer superior reliability for the most concerning applications. Due to the hermetically... |