Dickow Pump Company, Inc. Datasheets for Submersible Pumps
Submersible pumps can be mounted into a tank with the liquid media. The pump’s motor is normally sealed in an oil filled cavity that is protected from contact with the liquid.
Submersible Pumps: Learn more
| Product Name | Notes |
|---|---|
| General The DICKOW® submersible pump, type NCT, for the chemical industry is a vertical pump with separate discharge pipe. The maximum capacity goes up to 700 m³/h. Higher capacities are... | |
| The DICKOW® submersible mag-drive pump, type NMT, for the chemical industry is a vertical pump with separate discharge pipe. The maximum capacity goes up to 700 m³/h. Higher capacities are... |